MACOM RF Switches MASW-011275-TR0500

Description
SPDT SWITCH,27-32 GHZ,5W,REFLECT
Request a Quote Datasheet
Description
SPDT SWITCH,27-32 GHZ,5W,REFLECT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1465-MASW-011275-TR0500TR-ND - DigiKey
Thief River Falls, MN, United States
SPDT SWITCH,27-32 GHZ,5W,REFLECT

SPDT SWITCH,27-32 GHZ,5W,REFLECT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 1465-MASW-011275-TR0500TR-ND
Product Name RF Switches
Package Type Surface Mount; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 27000 to 32000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-4SPDT-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
2 suppliers
Waveguide Coaxial Switches - NWCSD-62-S - kTB Solutions
Specs
Frequency Range 0.0 to 18000 MHz
Type Double Pole Double Throw; DPDT
View Details
RF ICs - 1908083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type μmax
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details