MACOM RF Switches MASW-011190-TR0500

Description
SPDT SWITCH, 27-32 GHZ,5W,ABSORP
Request a Quote Datasheet
Description
SPDT SWITCH, 27-32 GHZ,5W,ABSORP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1465-MASW-011190-TR0500TR-ND - DigiKey
Thief River Falls, MN, United States
SPDT SWITCH, 27-32 GHZ,5W,ABSORP

SPDT SWITCH, 27-32 GHZ,5W,ABSORP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 1465-MASW-011190-TR0500TR-ND
Product Name RF Switches
Package Type Surface Mount; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 27000 to 32000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Switch Assembly, 8 x SPDT, DC - 26.5 GHz, SMA - RC-8SPDT-A26 - Mini-Circuits
Specs
Connector SMA
Frequency Range 26500 MHz
Insertion Loss 0.1500 to 0.8000 dB
View Details
RF Coaxial Switches - NMS8S - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Eight Throw; SP7T~SP8T
View Details
RF ICs - 1904564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type μmax
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details