MACOM RF and Microwave Switch MASW-011185-TR0500

Description
The MASW-011185 is an extremely broadband reflective SP3T PIN diode switch in a 5 mm laminate QFN package. The SP3T MMIC utilizes MACOM's proven AlGaAs PIN diode technology. External bias tees are required.
Request a Quote Datasheet
Description
The MASW-011185 is an extremely broadband reflective SP3T PIN diode switch in a 5 mm laminate QFN package. The SP3T MMIC utilizes MACOM's proven AlGaAs PIN diode technology. External bias tees are required.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - MASW-011185-TR0500 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
MASW-011185-TR0500
RF and Microwave Switch MASW-011185-TR0500
The MASW-011185 is an extremely broadband reflective SP3T PIN diode switch in a 5 mm laminate QFN package. The SP3T MMIC utilizes MACOM's proven AlGaAs PIN diode technology. External bias tees are required.

The MASW-011185 is an extremely broadband reflective SP3T PIN diode switch in a 5 mm laminate QFN package. The SP3T MMIC utilizes MACOM's proven AlGaAs PIN diode technology. External bias tees are required.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number MASW-011185-TR0500
Product Name RF and Microwave Switch
Package Type QFN
Frequency Range 50 to 60000 MHz
Insertion Loss 1.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP4T, Solid State Switch, 1 - 6000 MHz, 50Ω - ZSWA4-63DR+ - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
RF Coaxial Switches - NMS2T - kTB Solutions
Specs
Connector TNC
Frequency Range 0.0 to 12400 MHz
Type Single Pole Double Throw; SPDT
View Details
RF ICs - 1908064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Thin qfn
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details