MACOM RF and Wireless - RF Switches MASW-011173-DIE

Description
IC RF SWITCH SP2T 55GHZ DIE
Description
IC RF SWITCH SP2T 55GHZ DIE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Switches
MASW-011173-DIE
RF and Wireless - RF Switches MASW-011173-DIE
IC RF SWITCH SP2T 55GHZ DIE

IC RF SWITCH SP2T 55GHZ DIE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Switches
Product Number MASW-011173-DIE
Product Name RF and Wireless - RF Switches
Frequency Range 20000 to 55000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Phase, Pin Diode Switch, 1 - 200 MHz, 50Ω - ZMAS-3 - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
RF Switches - 2312-QPC1217QTR13-5KTR-ND - DigiKey
Specs
Package Type Surface Mount; 10-SMD, No Lead
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 698 to 6000 MHz
View Details
RF Coaxial Switches - NMS4F&B - kTB Solutions
Specs
Connector BNC; Type F
Frequency Range 0.0 to 3000 MHz
Type Single Pole Four Throw; SP4T
View Details