MACOM RF Switches MASW-011154-TR0500

Description
IC RF SWITCH SP4T 57GHZ 22QFN
Request a Quote Datasheet
Description
IC RF SWITCH SP4T 57GHZ 22QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1465-MASW-011154-TR0500TR-ND - DigiKey
Thief River Falls, MN, United States
IC RF SWITCH SP4T 57GHZ 22QFN

IC RF SWITCH SP4T 57GHZ 22QFN

Buy Now Datasheet
RF Switches - 1465-MASW-011154-TR0500DKR-ND - DigiKey
Thief River Falls, MN, United States
IC RF SWITCH SP4T 57GHZ 22QFN

IC RF SWITCH SP4T 57GHZ 22QFN

Buy Now Datasheet
RF Switches - 1465-MASW-011154-TR0500CT-ND - DigiKey
Thief River Falls, MN, United States
IC RF SWITCH SP4T 57GHZ 22QFN

IC RF SWITCH SP4T 57GHZ 22QFN

Buy Now Datasheet
RF and Microwave Switch - MASW-011154-TR0500 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
MASW-011154-TR0500
RF and Microwave Switch MASW-011154-TR0500
The MASW-011154 is an absorptive, ultra wideband single pole four throw (SP4T) switch with 4.0 dB of insertion loss at 57 GHz. The RF output ports are terminated in 50 ohms in the isolated paths. The power handling capability is 26 dBm. The input and output return losses in the thru path are typically 16 dB. The logic levels are compatible with standard 1.8, 2.5, or 3.3 V CMOS. Required bias supplies are +3.3 V and -3.3 V. The MASW-011154 is designed for wideband applications such as Test and Measurement, Aerospace and Defense, Cellular infrastructure (5G millimeter-wave), military radios, radars, microwave radios and very small aperture terminals (VSATs). The MASW-011154 is manufactured on a Silicon-on -Insulator process. The 3 mm laminate package is lead free and RoHS compliant.

The MASW-011154 is an absorptive, ultra wideband single pole four throw (SP4T) switch with 4.0 dB of insertion loss at 57 GHz. The RF output ports are terminated in 50 ohms in the isolated paths. The power handling capability is 26 dBm. The input and output return losses in the thru path are typically 16 dB. The logic levels are compatible with standard 1.8, 2.5, or 3.3 V CMOS. Required bias supplies are +3.3 V and -3.3 V.

The MASW-011154 is designed for wideband applications such as Test and Measurement, Aerospace and Defense, Cellular infrastructure (5G millimeter-wave), military radios, radars, microwave radios and very small aperture terminals (VSATs).

The MASW-011154 is manufactured on a Silicon-on -Insulator process. The 3 mm laminate package is lead free and RoHS compliant.

Supplier's Site Datasheet
RF and Wireless - RF Switches - MASW-011154-TR0500 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
MASW-011154-TR0500
RF and Wireless - RF Switches MASW-011154-TR0500
IC RF SWITCH SP4T 57GHZ 22QFN

IC RF SWITCH SP4T 57GHZ 22QFN

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category RF Switches RF Switches RF Switches
Product Number 1465-MASW-011154-TR0500TR-ND MASW-011154-TR0500 MASW-011154-TR0500
Product Name RF Switches RF and Microwave Switch RF and Wireless - RF Switches
Package Type Surface Mount; 22-VFQFN Exposed Pad Laminate
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 0.0 to 57000 MHz 0.0 to 57000 MHz 0.0 to 57000 MHz
Insertion Loss 4 dB 2.2 dB 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, SMT Solid State Switch, DC - 4500 MHz, 50Ω - M3SWA-2-50DRB+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -55 to 100 C (-67 to 212 F)
Frequency Range 4500 MHz
View Details
3 suppliers
RF Coaxial Switches - NMS2E - kTB Solutions
Specs
Frequency Range 0.0 to 6000 MHz
Type Single Pole Double Throw; SPDT
View Details
RF ICs - 1832553P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type MSOP
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details