MACOM RF and Microwave Switch MASW-011153-TR0500

Description
The MASW-011153 is a reflective, ultra wideband single pole four throw (SP4T) switch with 3.5 dB of insertion loss at 57 GHz. The power handling capability is 26 dBm. The input and output return losses in the thru path are typically 16 dB. The logic levels are compatible with standard 1.8, 2.5, or 3.3 V CMOS. Required bias supplies are +3.3 V and -3.3 V. The MASW-011153 is designed for wideband applications such as Test and Measurement, Aerospace and Defense, Cellular infrastructure (5G millimeter-wave), military radios, radars, microwave radios and very small aperture terminals (VSATs). The MASW-011153 is manufactured on a Silicon-on -Insulator process. The 3 mm laminate package is lead free and RoHS compliant.
Request a Quote Datasheet
Description
The MASW-011153 is a reflective, ultra wideband single pole four throw (SP4T) switch with 3.5 dB of insertion loss at 57 GHz. The power handling capability is 26 dBm. The input and output return losses in the thru path are typically 16 dB. The logic levels are compatible with standard 1.8, 2.5, or 3.3 V CMOS. Required bias supplies are +3.3 V and -3.3 V. The MASW-011153 is designed for wideband applications such as Test and Measurement, Aerospace and Defense, Cellular infrastructure (5G millimeter-wave), military radios, radars, microwave radios and very small aperture terminals (VSATs). The MASW-011153 is manufactured on a Silicon-on -Insulator process. The 3 mm laminate package is lead free and RoHS compliant.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - MASW-011153-TR0500 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
MASW-011153-TR0500
RF and Microwave Switch MASW-011153-TR0500
The MASW-011153 is a reflective, ultra wideband single pole four throw (SP4T) switch with 3.5 dB of insertion loss at 57 GHz. The power handling capability is 26 dBm. The input and output return losses in the thru path are typically 16 dB. The logic levels are compatible with standard 1.8, 2.5, or 3.3 V CMOS. Required bias supplies are +3.3 V and -3.3 V. The MASW-011153 is designed for wideband applications such as Test and Measurement, Aerospace and Defense, Cellular infrastructure (5G millimeter-wave), military radios, radars, microwave radios and very small aperture terminals (VSATs). The MASW-011153 is manufactured on a Silicon-on -Insulator process. The 3 mm laminate package is lead free and RoHS compliant.

The MASW-011153 is a reflective, ultra wideband single pole four throw (SP4T) switch with 3.5 dB of insertion loss at 57 GHz. The power handling capability is 26 dBm. The input and output return losses in the thru path are typically 16 dB. The logic levels are compatible with standard 1.8, 2.5, or 3.3 V CMOS. Required bias supplies are +3.3 V and -3.3 V.

The MASW-011153 is designed for wideband applications such as Test and Measurement, Aerospace and Defense, Cellular infrastructure (5G millimeter-wave), military radios, radars, microwave radios and very small aperture terminals (VSATs).

The MASW-011153 is manufactured on a Silicon-on -Insulator process. The 3 mm laminate package is lead free and RoHS compliant.

Supplier's Site Datasheet
RF Switches - 1465-MASW-011153-TR0500CT-ND - DigiKey
Thief River Falls, MN, United States
IC RF SWITCH SP4T 57GHZ 22QFN

IC RF SWITCH SP4T 57GHZ 22QFN

Buy Now Datasheet
RF Switches - 1465-MASW-011153-TR0500TR-ND - DigiKey
Thief River Falls, MN, United States
IC RF SWITCH SP4T 57GHZ 22QFN

IC RF SWITCH SP4T 57GHZ 22QFN

Buy Now Datasheet
RF Switches - 1465-MASW-011153-TR0500DKR-ND - DigiKey
Thief River Falls, MN, United States
IC RF SWITCH SP4T 57GHZ 22QFN

IC RF SWITCH SP4T 57GHZ 22QFN

Buy Now Datasheet
RF and Wireless - RF Switches - MASW-011153-TR0500 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
MASW-011153-TR0500
RF and Wireless - RF Switches MASW-011153-TR0500
IC RF SWITCH SP4T 57GHZ 22QFN

IC RF SWITCH SP4T 57GHZ 22QFN

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category RF Switches RF Switches RF Switches
Product Number MASW-011153-TR0500 1465-MASW-011153-TR0500CT-ND MASW-011153-TR0500
Product Name RF and Microwave Switch RF Switches RF and Wireless - RF Switches
Package Type Laminate Surface Mount; 22-VFQFN Exposed Pad
Frequency Range 0.0 to 57000 MHz 0.0 to 57000 MHz 0.0 to 57000 MHz
Insertion Loss 1.9 dB 3.5 dB 3.5 dB
Isolation 42 dB 34 dB 34 dB
Unlock Full Specs
to access all available technical data

Similar Products

Non-Blocking Switch Matrix, 30 x 10, 0.6 - 6 GHz, 4U, SMA - ZT-30X10NB - Mini-Circuits
Specs
Connector SMA
Frequency Range 600 to 6000 MHz
Insertion Loss 19 dB
View Details
Surface Mount Relay Switchs - NSS2 - kTB Solutions
Specs
Frequency Range 0.0 to 18000 MHz
Type Single Pole Double Throw; SPDT
View Details
RF Switches - 2449754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details