MACOM RF Switches MASW-011071

Description
RF Switch IC SPDT 10.5 GHz 50Ohm 44-PQFN (7x7)
Datasheet
Description
RF Switch IC SPDT 10.5 GHz 50Ohm 44-PQFN (7x7)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - MASW-011071 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
MASW-011071
RF Switches MASW-011071
RF Switch IC SPDT 10.5 GHz 50Ohm 44-PQFN (7x7)

RF Switch IC SPDT 10.5 GHz 50Ohm 44-PQFN (7x7)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number MASW-011071
Product Name RF Switches
Package Type Surface Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
Frequency Range 8000 to 10500 MHz
Insertion Loss 1.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.05 - 10GHz Wideband Compact SP4T Switch - QPC6188 - Qorvo
Specs
Package Type SMT LGA Package
Frequency Range 50 to 12000 MHz
Insertion Loss 1 dB
View Details
Switch Matrixs - NSM-9K-30-8-8 - kTB Solutions
Specs
Frequency Range 0.0090 to 30000 MHz
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
Full Fan-Out Matrix, 4 x 16, 900 - 2150 MHz, 4U, SMA - ZT-4X16NB-1 - Mini-Circuits
Specs
Connector SMA
Frequency Range 900 MHz
Insertion Loss 20.5 to 23 dB
View Details