MACOM RF and Microwave Switch MASW-009588-TR3000

Description
The MASW-009588 is a GaAs pHEMT MMIC single pole two throw (SP2T) switch in a miniature 1x1mm 6-lead PDFN package. The MASW-009588 is ideally suited for applications where low control voltage, low insertion loss, moderate isolation, and small size are required.
Request a Quote Datasheet
Description
The MASW-009588 is a GaAs pHEMT MMIC single pole two throw (SP2T) switch in a miniature 1x1mm 6-lead PDFN package. The MASW-009588 is ideally suited for applications where low control voltage, low insertion loss, moderate isolation, and small size are required.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - MASW-009588-TR3000 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
MASW-009588-TR3000
RF and Microwave Switch MASW-009588-TR3000
The MASW-009588 is a GaAs pHEMT MMIC single pole two throw (SP2T) switch in a miniature 1x1mm 6-lead PDFN package. The MASW-009588 is ideally suited for applications where low control voltage, low insertion loss, moderate isolation, and small size are required.

The MASW-009588 is a GaAs pHEMT MMIC single pole two throw (SP2T) switch in a miniature 1x1mm 6-lead PDFN package. The MASW-009588 is ideally suited for applications where low control voltage, low insertion loss, moderate isolation, and small size are required.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number MASW-009588-TR3000
Product Name RF and Microwave Switch
Package Type PDFN
Frequency Range 0.0 to 4000 MHz
Insertion Loss 0.3500 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QPC2511SRTR-ND - DigiKey
Specs
Package Type Surface Mount; 24-PowerLFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 2000 to 11000 MHz
View Details
RF Switches - 2449753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
RF Coaxial Switches - NMS22T - kTB Solutions
Specs
Frequency Range 0.0 to 50000 MHz
Type Single Pole Double Throw; SPDT(Terminated)
View Details
2-26 GHz MMIC GaAs PIN SPDT Switch - MSW2-00001CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 26000 MHz
View Details