MACOM RF and Microwave Switch MASW-009444-TR3000

Description
MACOM's MASW-009444 is a GaAs PHEMT MMIC single pole two throw (SP2T) switch in a miniature 1x1mm 6-lead PDFN package. The MASW-009444 is ideally suited for applications where low control voltage, low insertion loss, moderate isolation, and small size are required. Typical applications are for filter and antenna switching in handset systems that connect separate receive functions to a common antenna, as well as other related handset and general purpose applications. This part can be used in all systems operating up to 6 GHz requiring high power at low control voltage. The MASW-009444 is fabricated using a 0.5 micron gate length GaAs PHEMT process. The process features full passivation for performance and reliability.
Request a Quote Datasheet
Description
MACOM's MASW-009444 is a GaAs PHEMT MMIC single pole two throw (SP2T) switch in a miniature 1x1mm 6-lead PDFN package. The MASW-009444 is ideally suited for applications where low control voltage, low insertion loss, moderate isolation, and small size are required. Typical applications are for filter and antenna switching in handset systems that connect separate receive functions to a common antenna, as well as other related handset and general purpose applications. This part can be used in all systems operating up to 6 GHz requiring high power at low control voltage. The MASW-009444 is fabricated using a 0.5 micron gate length GaAs PHEMT process. The process features full passivation for performance and reliability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - MASW-009444-TR3000 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
MASW-009444-TR3000
RF and Microwave Switch MASW-009444-TR3000
MACOM's MASW-009444 is a GaAs PHEMT MMIC single pole two throw (SP2T) switch in a miniature 1x1mm 6-lead PDFN package. The MASW-009444 is ideally suited for applications where low control voltage, low insertion loss, moderate isolation, and small size are required. Typical applications are for filter and antenna switching in handset systems that connect separate receive functions to a common antenna, as well as other related handset and general purpose applications. This part can be used in all systems operating up to 6 GHz requiring high power at low control voltage. The MASW-009444 is fabricated using a 0.5 micron gate length GaAs PHEMT process. The process features full passivation for performance and reliability.

MACOM's MASW-009444 is a GaAs PHEMT MMIC single pole two throw (SP2T) switch in a miniature 1x1mm 6-lead PDFN package. The MASW-009444 is ideally suited for applications where low control voltage, low insertion loss, moderate isolation, and small size are required. Typical applications are for filter and antenna switching in handset systems that connect separate receive functions to a common antenna, as well as other related handset and general purpose applications. This part can be used in all systems operating up to 6 GHz requiring high power at low control voltage. The MASW-009444 is fabricated using a 0.5 micron gate length GaAs PHEMT process. The process features full passivation for performance and reliability.

Supplier's Site Datasheet
RF Switches - 1465-1369-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1369-2-ND
RF Switches 1465-1369-2-ND
RF Switch IC General Purpose SPDT 6GHz 50Ohm 6-PDFN (1x1)

RF Switch IC General Purpose SPDT 6GHz 50Ohm 6-PDFN (1x1)

Buy Now Datasheet
RF Switches - 1465-1369-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1369-1-ND
RF Switches 1465-1369-1-ND
RF Switch IC General Purpose SPDT 6GHz 50Ohm 6-PDFN (1x1)

RF Switch IC General Purpose SPDT 6GHz 50Ohm 6-PDFN (1x1)

Buy Now Datasheet
RF Switches - 1465-1369-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1369-6-ND
RF Switches 1465-1369-6-ND
RF Switch IC General Purpose SPDT 6GHz 50Ohm 6-PDFN (1x1)

RF Switch IC General Purpose SPDT 6GHz 50Ohm 6-PDFN (1x1)

Buy Now Datasheet
RF Switches - MASW-009444-TR3000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switch IC General Purpose SPDT 6 GHz 50Ohm 6-PDFN (1x1)

RF Switch IC General Purpose SPDT 6 GHz 50Ohm 6-PDFN (1x1)

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number MASW-009444-TR3000 1465-1369-2-ND MASW-009444-TR3000
Product Name RF and Microwave Switch RF Switches RF Switches
Package Type PQFN Surface Mount; 6-XFDFN
Frequency Range 0.0 to 6000 MHz 0.0 to 6000 MHz 0.0 to 6000 MHz
Insertion Loss 0.2000 dB 0.4000 dB 0.4000 dB
Isolation 28 dB 19 dB 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SPDT, SMT Solid State Switch, DC - 4500 MHz, 50Ω - M3SW-2-50DRA+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -55 to 100 C (-67 to 212 F)
Frequency Range 4500 MHz
View Details
2 suppliers
Waveguide Coaxial Switches - NMS2S-18-1K1_SPDT - kTB Solutions
Specs
Frequency Range 0.0 to 18000 MHz
Type Single Pole Double Throw; SPDT
View Details
RF ICs - 1832553P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type MSOP
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details