MACOM Switch Evaluation Board MASW-009101-001SMB

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Evaluation Board - MASW-009101-001SMB - Richardson RFPD
Downers Grove, IL, United States
Switch Evaluation Board
MASW-009101-001SMB
Switch Evaluation Board MASW-009101-001SMB
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283537-MASW-009101-001SMB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283537-MASW-009101-001SMB
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283537-MASW-009101-001SMB
Win Source Part Number: 1283537-MASW-009101- 001SMB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Switch, SPDT Package: Box For Use With/Related Products: MASW-009101 Standard Package: 1 Frequency: 5MHz ~ 3GHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: MACOM Technology Solutions Other Names: 1465-1639 Base Product Number: MASW-009101

Win Source Part Number: 1283537-MASW-009101-001SMB
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Switch, SPDT
Package: Box
For Use With/Related Products: MASW-009101
Standard Package: 1
Frequency: 5MHz ~ 3GHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: MACOM Technology Solutions
Other Names: 1465-1639
Base Product Number: MASW-009101

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - MASW-009101-001SMB - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
MASW-009101-001SMB
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards MASW-009101-001SMB
EVAL BOARD FOR MASW-009101-TR100

EVAL BOARD FOR MASW-009101-TR100

Supplier's Site

Technical Specifications

  Richardson RFPD Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number MASW-009101-001SMB 1283537-MASW-009101-001SMB MASW-009101-001SMB
Product Name Switch Evaluation Board Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-158803-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
Evaluation Boards - BTG7090-1EPL DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
TB,ADC,CD542,HZ - TB-32 - Mini-Circuits
Specs
Category Developement Board
View Details
Specs
Category Developement Board
View Details