MACOM RF and Microwave Switch MASW-008955-TR1000

Description
MACOM's MASW-008955 is a GaAs pHEMT MMIC single pole three throw (SP3T) switch in a lead-free 2 mm 8-lead PDFN package. The MASW-008955 is ideally suited for applications where low control voltage, low insertion loss, high isolation, small size, and low cost are required. Typical applications are for filter and antenna switching in WLAN or Bluetooth systems that connect separate receive functions to a common antenna This part can be used in all systems operating up to 3.5 GHz requiring low control voltage. The MASW-008955 is fabricated using a 0.5 micron gate length GaAs pHEMT process. The process features full passivation for performance and reliability.
Request a Quote Datasheet
Description
MACOM's MASW-008955 is a GaAs pHEMT MMIC single pole three throw (SP3T) switch in a lead-free 2 mm 8-lead PDFN package. The MASW-008955 is ideally suited for applications where low control voltage, low insertion loss, high isolation, small size, and low cost are required. Typical applications are for filter and antenna switching in WLAN or Bluetooth systems that connect separate receive functions to a common antenna This part can be used in all systems operating up to 3.5 GHz requiring low control voltage. The MASW-008955 is fabricated using a 0.5 micron gate length GaAs pHEMT process. The process features full passivation for performance and reliability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - MASW-008955-TR1000 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
MASW-008955-TR1000
RF and Microwave Switch MASW-008955-TR1000
MACOM's MASW-008955 is a GaAs pHEMT MMIC single pole three throw (SP3T) switch in a lead-free 2 mm 8-lead PDFN package. The MASW-008955 is ideally suited for applications where low control voltage, low insertion loss, high isolation, small size, and low cost are required. Typical applications are for filter and antenna switching in WLAN or Bluetooth systems that connect separate receive functions to a common antenna This part can be used in all systems operating up to 3.5 GHz requiring low control voltage. The MASW-008955 is fabricated using a 0.5 micron gate length GaAs pHEMT process. The process features full passivation for performance and reliability.

MACOM's MASW-008955 is a GaAs pHEMT MMIC single pole three throw (SP3T) switch in a lead-free 2 mm 8-lead PDFN package. The MASW-008955 is ideally suited for applications where low control voltage, low insertion loss, high isolation, small size, and low cost are required. Typical applications are for filter and antenna switching in WLAN or Bluetooth systems that connect separate receive functions to a common antenna This part can be used in all systems operating up to 3.5 GHz requiring low control voltage. The MASW-008955 is fabricated using a 0.5 micron gate length GaAs pHEMT process. The process features full passivation for performance and reliability.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number MASW-008955-TR1000
Product Name RF and Microwave Switch
Package Type PDFN
Frequency Range 0.0 to 3500 MHz
Insertion Loss 0.5500 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1897040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-23
View Details
RF Coaxial Switches - NMSD3S - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type 2P3T
View Details
RF and Microwave Switch - SKYA21038-B - Richardson RFPD
Specs
Package Type MLPD
Frequency Range 900 to 6000 MHz
Insertion Loss 0.5000 dB
View Details
RF Switch Systems- Mechanical Switch - SSU5183A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details