MACOM RF Switches MASW-008899-TR3000

Description
RF Switch IC 802.11b/g SPDT 3GHz 50Ohm SC-70-6 (SOT-363)
Request a Quote Datasheet
Description
RF Switch IC 802.11b/g SPDT 3GHz 50Ohm SC-70-6 (SOT-363)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1465-1365-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1365-2-ND
RF Switches 1465-1365-2-ND
RF Switch IC 802.11b/g SPDT 3GHz 50Ohm SC-70-6 (SOT-363)

RF Switch IC 802.11b/g SPDT 3GHz 50Ohm SC-70-6 (SOT-363)

Buy Now Datasheet
RF Switches - 1465-1365-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1365-1-ND
RF Switches 1465-1365-1-ND
RF Switch IC 802.11b/g SPDT 3GHz 50Ohm SC-70-6 (SOT-363)

RF Switch IC 802.11b/g SPDT 3GHz 50Ohm SC-70-6 (SOT-363)

Buy Now Datasheet
RF Switches - 1465-1365-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1365-6-ND
RF Switches 1465-1365-6-ND
RF Switch IC 802.11b/g SPDT 3GHz 50Ohm SC-70-6 (SOT-363)

RF Switch IC 802.11b/g SPDT 3GHz 50Ohm SC-70-6 (SOT-363)

Buy Now Datasheet
RF and Microwave Switch - MASW-008899-TR3000 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
MASW-008899-TR3000
RF and Microwave Switch MASW-008899-TR3000
MACOM's MASW-008899 is a GaAs PHEMT MMIC SPDT switch in a lead-free SC-70 (SOT-363) surface mount plastic package. The MASW-008899 is ideally suited for applications where very small size and low cost are required. Typical applications are transmit / receive (Tx / Rx) switching in linear systems such as WLAN 802.11b/g. Other applications include 1.9 GHz and 2.4 GHz DECT and linear systems operating up to 3.0 GHz. The MASW-008899 is fabricated using a 0.5 micron gate length GaAs PHEMT process. The process features full passivation for performance and reliability.

MACOM's MASW-008899 is a GaAs PHEMT MMIC SPDT switch in a lead-free SC-70 (SOT-363) surface mount plastic package. The MASW-008899 is ideally suited for applications where very small size and low cost are required. Typical applications are transmit / receive (Tx / Rx) switching in linear systems such as WLAN 802.11b/g. Other applications include 1.9 GHz and 2.4 GHz DECT and linear systems operating up to 3.0 GHz. The MASW-008899 is fabricated using a 0.5 micron gate length GaAs PHEMT process. The process features full passivation for performance and reliability.

Supplier's Site Datasheet
RF Switches - MASW-008899-TR3000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switch IC 802.11b/g SPDT 3 GHz 50Ohm SC-70-6 (SOT-363)

RF Switch IC 802.11b/g SPDT 3 GHz 50Ohm SC-70-6 (SOT-363)

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 1465-1365-2-ND MASW-008899-TR3000 MASW-008899-TR3000
Product Name RF Switches RF and Microwave Switch RF Switches
Package Type Surface Mount; 6-TSSOP, SC-88, SOT-363 SC-70
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz 0.0 to 3000 MHz 0.0 to 3000 MHz
Insertion Loss 0.4000 dB 0.4000 dB 0.4000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Switch Assembly, 1 x SP12T, DC - 18 GHz, SMA - RCM-1SP12T-18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
RF Coaxial Switches - NMSD2K - kTB Solutions
Specs
Frequency Range 0.0 to 40000 MHz
Type Double Pole Double Throw; DPDT
View Details
RF Switches - 2449756P - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details