MACOM RF Switches MASW-008853-001SMB

Description
RF Switch IC General Purpose SPDT 50Ohm SC-70-6 (SOT-363)
Request a Quote Datasheet
Description
RF Switch IC General Purpose SPDT 50Ohm SC-70-6 (SOT-363)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1465-MASW-008853-001SMB-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SPDT 50Ohm SC-70-6 (SOT-363)

RF Switch IC General Purpose SPDT 50Ohm SC-70-6 (SOT-363)

Buy Now Datasheet
RF Switches - MASW-008853-001SMB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switch IC General Purpose SPDT 50Ohm SC-70-6 (SOT-363)

RF Switch IC General Purpose SPDT 50Ohm SC-70-6 (SOT-363)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 1465-MASW-008853-001SMB-ND MASW-008853-001SMB
Product Name RF Switches RF Switches
Package Type Surface Mount; 6-TSSOP, SC-88, SOT-363 Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 5000 MHz 0.0 to 5000 MHz
Insertion Loss 1.1 dB 1.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - MSP2TA-18-12BM+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Frequency Range 18000 MHz
Insertion Loss 0.1000 to 0.5000 dB
View Details
2 suppliers
RF Coaxial Switches - NMSD3K - kTB Solutions
Specs
Frequency Range 0.0 to 40000 MHz
Type 2P3T
View Details
RF ICs - 1832553P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type MSOP
View Details
Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details