MACOM RF Switches MASW-008566-TR3000

Description
RF Switch IC General Purpose SP4T 3GHz 50Ohm 16-PQFN (4x4)
Request a Quote Datasheet
Description
RF Switch IC General Purpose SP4T 3GHz 50Ohm 16-PQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1465-1364-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1364-2-ND
RF Switches 1465-1364-2-ND
RF Switch IC General Purpose SP4T 3GHz 50Ohm 16-PQFN (4x4)

RF Switch IC General Purpose SP4T 3GHz 50Ohm 16-PQFN (4x4)

Buy Now Datasheet
RF Switches - 1465-1364-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1364-6-ND
RF Switches 1465-1364-6-ND
RF Switch IC General Purpose SP4T 3GHz 50Ohm 16-PQFN (4x4)

RF Switch IC General Purpose SP4T 3GHz 50Ohm 16-PQFN (4x4)

Buy Now Datasheet
RF Switches - 1465-1364-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1364-1-ND
RF Switches 1465-1364-1-ND
RF Switch IC General Purpose SP4T 3GHz 50Ohm 16-PQFN (4x4)

RF Switch IC General Purpose SP4T 3GHz 50Ohm 16-PQFN (4x4)

Buy Now Datasheet
RF and Microwave Switch - MASW-008566-TR3000 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
MASW-008566-TR3000
RF and Microwave Switch MASW-008566-TR3000
MACOM's MASW-008566 is a GaAs PHEMT MMIC single pole four throw (SP4T) high power switch in a low cost 4 mm 16-lead PQFN package. The MASW-008566 is ideally suited for applications where high power, low control voltage, low insertion loss, high isolation, small size, and low cost are required. Typical applications are for GSM and DCS handset systems that connect separate transmit and receive functions to a common antenna, as well as other handset and related applications. This part can be used in all systems operating up to 3.0 GHz requiring high power at low control voltage. The MASW-008566 is fabricated using a 0.5 micron gate length GaAs PHEMT process. The process features full passivation for performance and reliability.

MACOM's MASW-008566 is a GaAs PHEMT MMIC single pole four throw (SP4T) high power switch in a low cost 4 mm 16-lead PQFN package. The MASW-008566 is ideally suited for applications where high power, low control voltage, low insertion loss, high isolation, small size, and low cost are required. Typical applications are for GSM and DCS handset systems that connect separate transmit and receive functions to a common antenna, as well as other handset and related applications. This part can be used in all systems operating up to 3.0 GHz requiring high power at low control voltage. The MASW-008566 is fabricated using a 0.5 micron gate length GaAs PHEMT process. The process features full passivation for performance and reliability.

Supplier's Site Datasheet
RF Switches - MASW-008566-TR3000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switch IC General Purpose SP4T 3 GHz 50Ohm 16-PQFN (4x4)

RF Switch IC General Purpose SP4T 3 GHz 50Ohm 16-PQFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 1465-1364-2-ND MASW-008566-TR3000 MASW-008566-TR3000
Product Name RF Switches RF and Microwave Switch RF Switches
Package Type Surface Mount; 16-VQFN Exposed Pad PQFN
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz 0.0 to 3000 MHz 0.0 to 3000 MHz
Insertion Loss 1 dB 0.6500 dB 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Switch Assembly, 8 x SPDT (18 GHz) & 1 x SP6T (12 GHz), 3U, SMA-Rear - ZTMR-2 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
Waveguide Switches - NWSD-62 - kTB Solutions
Specs
Frequency Range 12400 to 18000 MHz
Type Double Pole Double Throw; DPDT
View Details
RF ICs - 1900413P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-23
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details