Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1065690-MASW-008566-
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: SP4T
Topology: Reflective
Frequency - Lower: DC
Frequency - Upper: 3GHz
Isolation @ Frequency: 18.5dB @ 3GHz (typ)
Insertion Loss @ Frequency: 1dB @ 3GHz
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-PQFN (4x4)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 1065690-MASW-008566-TR3000 |
| Product Name | RF Switches - MASW-008566-TR3000 |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |