MACOM RF Switches - MASW-008543-TR3000 MASW-008543-TR3000

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 044196-MASW-008543-T R3000 Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Absorptive Frequency - Lower: 10MHz Frequency - Upper: 4GHz Isolation @ Frequency: 65dB @ 2GHz (typ) Insertion Loss @ Frequency: 0.7dB @ 2GHz P1dB: 25dBm RF Type: General Purpose Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP-EP
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 044196-MASW-008543-T R3000 Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Absorptive Frequency - Lower: 10MHz Frequency - Upper: 4GHz Isolation @ Frequency: 65dB @ 2GHz (typ) Insertion Loss @ Frequency: 0.7dB @ 2GHz P1dB: 25dBm RF Type: General Purpose Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - MASW-008543-TR3000 - 044196-MASW-008543-TR3000 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - MASW-008543-TR3000
044196-MASW-008543-TR3000
RF Switches - MASW-008543-TR3000 044196-MASW-008543-TR3000
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 044196-MASW-008543-T R3000 Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Absorptive Frequency - Lower: 10MHz Frequency - Upper: 4GHz Isolation @ Frequency: 65dB @ 2GHz (typ) Insertion Loss @ Frequency: 0.7dB @ 2GHz P1dB: 25dBm RF Type: General Purpose Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP-EP

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 044196-MASW-008543-TR3000
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: SPDT
Topology: Absorptive
Frequency - Lower: 10MHz
Frequency - Upper: 4GHz
Isolation @ Frequency: 65dB @ 2GHz (typ)
Insertion Loss @ Frequency: 0.7dB @ 2GHz
P1dB: 25dBm
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP-EP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 044196-MASW-008543-TR3000
Product Name RF Switches - MASW-008543-TR3000
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-495 ZXC-495XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details