MACOM RF Switches MASW-008322-TR1000

Description
RF Switch IC General Purpose SPDT 20GHz 50Ohm 24-PQFN (4x4)
Request a Quote Datasheet
Description
RF Switch IC General Purpose SPDT 20GHz 50Ohm 24-PQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1465-1362-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1362-6-ND
RF Switches 1465-1362-6-ND
RF Switch IC General Purpose SPDT 20GHz 50Ohm 24-PQFN (4x4)

RF Switch IC General Purpose SPDT 20GHz 50Ohm 24-PQFN (4x4)

Buy Now Datasheet
RF Switches - 1465-1362-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1362-1-ND
RF Switches 1465-1362-1-ND
RF Switch IC General Purpose SPDT 20GHz 50Ohm 24-PQFN (4x4)

RF Switch IC General Purpose SPDT 20GHz 50Ohm 24-PQFN (4x4)

Buy Now Datasheet
RF Switches - 1465-1362-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1362-2-ND
RF Switches 1465-1362-2-ND
RF Switch IC General Purpose SPDT 20GHz 50Ohm 24-PQFN (4x4)

RF Switch IC General Purpose SPDT 20GHz 50Ohm 24-PQFN (4x4)

Buy Now Datasheet
RF and Microwave Switch - MASW-008322-TR1000 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
MASW-008322-TR1000
RF and Microwave Switch MASW-008322-TR1000
GaAs SPDT Switch, DC-20 GHz. The MASW-008322 is a versatile, broadband, high isolation SPDT switch offered in a lead-free 4 mm 24-lead PQFN surface mount plastic package. The design incorporates both series and shunt circuit elements with the locations optimized to achieve outstanding broadband performance to 20 GHz. The combination of broadband performance along with very fast switching and excellent settling time make this device ideal for many applications, including Test & Measurement, EW and broadband communication systems. The MASW-008322 is fabricated using MACOM Technology's mature 0.5um Low Gate-Lag pHEMT process. This robust process features full surface passivation for a high performance and high reliability.

GaAs SPDT Switch, DC-20 GHz. The MASW-008322 is a versatile, broadband, high isolation SPDT switch offered in a lead-free 4 mm 24-lead PQFN surface mount plastic package. The design incorporates both series and shunt circuit elements with the locations optimized to achieve outstanding broadband performance to 20 GHz. The combination of broadband performance along with very fast switching and excellent settling time make this device ideal for many applications, including Test & Measurement, EW and broadband communication systems. The MASW-008322 is fabricated using MACOM Technology's mature 0.5um Low Gate-Lag pHEMT process. This robust process features full surface passivation for a high performance and high reliability.

Supplier's Site Datasheet
RF Switches - MASW-008322-TR1000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switch IC General Purpose SPDT 20 GHz 50Ohm 24-PQFN (4x4)

RF Switch IC General Purpose SPDT 20 GHz 50Ohm 24-PQFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 1465-1362-6-ND MASW-008322-TR1000 MASW-008322-TR1000
Product Name RF Switches RF and Microwave Switch RF Switches
Package Type Surface Mount; 24-VFQFN Exposed Pad PQFN
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 20000 MHz 0.0 to 20000 MHz 0.0 to 20000 MHz
Insertion Loss 1.9 dB 1 dB 1.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Mechanical Switch, 3 x SP4T, DC - 18 GHz, Absorptive, SMA - RCM-3SP4T-18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
RF Coaxial Switches - NMS24 - kTB Solutions
Specs
Frequency Range 0.0 to 6000 MHz
Type Single Pole Double Throw; SPDT
View Details
RF ICs - 1908064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Thin qfn
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details