RF Switch IC CDMA, GSM SPDT 3GHz 50Ohm SOT-26
RF Switch IC CDMA, GSM SPDT 3GHz 50Ohm SOT-26
RF Switch IC CDMA, GSM SPDT 3GHz 50Ohm SOT-26
MACOM's MASW-007935 is a GaAs monolithic switch in a low cost lead-free SOT-26 surface mount plastic package. The MASW-007935 is ideally suited for applications where very low power consumption, low insertion loss and very small size are required. Typical application is in dual band systems which require switching between small signal components such as filter banks, single band LNA's, converters etc. The MASW-007935 can be used in applications up to 0.25 Watts in systems such as CDMA, W-CDMA, PCS, DCS1800, GSM and other analog/digital wireless communications systems. The MASW-007935 is fabricated using a mature 0.5 micron GaAs PHEMT process. The process features full passivation for increased performance and reliability.
RF Switch IC CDMA, GSM SPDT 3 GHz 50Ohm SOT-26
| DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches |
| Product Number | 1465-1360-6-ND | MASW-007935-TR3000 | MASW-007935-TR3000 |
| Product Name | RF Switches | RF and Microwave Switch | RF Switches |
| Package Type | Surface Mount; SOT-23-6 | SOT-26 | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Frequency Range | 0.0 to 3000 MHz | 0.0 to 3000 MHz | 0.0 to 3000 MHz |
| Insertion Loss | 1.1 dB | 0.5000 dB | 1.1 dB |