MACOM RF Switches - MASW-007588-TR3000 MASW-007588-TR3000

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1065688-MASW-007588- TR3000 Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: DC Frequency - Upper: 6GHz Isolation @ Frequency: 26dB @ 5.8GHz (typ) Insertion Loss @ Frequency: 0.85dB @ 5.8GHz IIP3: 54dBm (typ) P1dB: 36dBm RF Type: 802.11a/b/g Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 12-PQFN (3x3) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1065688-MASW-007588- TR3000 Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: DC Frequency - Upper: 6GHz Isolation @ Frequency: 26dB @ 5.8GHz (typ) Insertion Loss @ Frequency: 0.85dB @ 5.8GHz IIP3: 54dBm (typ) P1dB: 36dBm RF Type: 802.11a/b/g Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 12-PQFN (3x3) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - MASW-007588-TR3000 - 1065688-MASW-007588-TR3000 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - MASW-007588-TR3000
1065688-MASW-007588-TR3000
RF Switches - MASW-007588-TR3000 1065688-MASW-007588-TR3000
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1065688-MASW-007588- TR3000 Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: DC Frequency - Upper: 6GHz Isolation @ Frequency: 26dB @ 5.8GHz (typ) Insertion Loss @ Frequency: 0.85dB @ 5.8GHz IIP3: 54dBm (typ) P1dB: 36dBm RF Type: 802.11a/b/g Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 12-PQFN (3x3) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1065688-MASW-007588-TR3000
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: SPDT
Topology: Reflective
Frequency - Lower: DC
Frequency - Upper: 6GHz
Isolation @ Frequency: 26dB @ 5.8GHz (typ)
Insertion Loss @ Frequency: 0.85dB @ 5.8GHz
IIP3: 54dBm (typ)
P1dB: 36dBm
RF Type: 802.11a/b/g
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 12-PQFN (3x3)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1065688-MASW-007588-TR3000
Product Name RF Switches - MASW-007588-TR3000
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details