MACOM RF Switches - MASW-007221-TR3000 MASW-007221-TR3000

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 073238-MASW-007221-T R3000 Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: DC Frequency - Upper: 3GHz Isolation @ Frequency: 12dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.56dB @ 3GHz P1dB: 27dBm RF Type: Cellular, CDMA, GSM Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-6 (SOT-363) Supply Voltage - Operating: 2.3 V to 8 V
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 073238-MASW-007221-T R3000 Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: DC Frequency - Upper: 3GHz Isolation @ Frequency: 12dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.56dB @ 3GHz P1dB: 27dBm RF Type: Cellular, CDMA, GSM Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-6 (SOT-363) Supply Voltage - Operating: 2.3 V to 8 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - MASW-007221-TR3000 - 073238-MASW-007221-TR3000 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - MASW-007221-TR3000
073238-MASW-007221-TR3000
RF Switches - MASW-007221-TR3000 073238-MASW-007221-TR3000
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 073238-MASW-007221-T R3000 Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: DC Frequency - Upper: 3GHz Isolation @ Frequency: 12dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.56dB @ 3GHz P1dB: 27dBm RF Type: Cellular, CDMA, GSM Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-6 (SOT-363) Supply Voltage - Operating: 2.3 V to 8 V

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 073238-MASW-007221-TR3000
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: SPDT
Topology: Reflective
Frequency - Lower: DC
Frequency - Upper: 3GHz
Isolation @ Frequency: 12dB @ 3GHz (typ)
Insertion Loss @ Frequency: 0.56dB @ 3GHz
P1dB: 27dBm
RF Type: Cellular, CDMA, GSM
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-6 (SOT-363)
Supply Voltage - Operating: 2.3 V to 8 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 073238-MASW-007221-TR3000
Product Name RF Switches - MASW-007221-TR3000
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-904 5315TC-904XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
Universal programmable reader IC, iClass, RFID, NFC, Bluetooth, mobile credential capable custom code: LEGIC SM-6310 - SM-6310 - LEGIC Identsystems
Specs
Interface I²C; Wireless plus UArt and SPI
Memory 128000 to 512000 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details