MACOM's MASW-007221 is a GaAs monolithic switch in a lead-free SC-70 (SOT-363) surface mount plastic package. The MASW-007221 is ideally suited for applications where very low power consumption, low insertion loss, very small size, and low cost are required. Typical applications are in dual band systems where switching between small signal components is required, i.e. filter banks, single-band LNA's, converters, etc. The MASW-007221 can be used in applications up to 0.25 watts in systems such as cellular, PCS, DCS1800, GSM, CDMA, W-CDMA and other analog / digital wireless communication systems. The MASW-007221 is fabricated using a mature 0.5 micron PHEMT process. The process features full passivation for performance and reliability.
RF Switch IC Cellular, CDMA, GSM SPDT 3GHz 50Ohm SC-70-6 (SOT-363)
RF Switch IC Cellular, CDMA, GSM SPDT 3GHz 50Ohm SC-70-6 (SOT-363)
RF Switch IC Cellular, CDMA, GSM SPDT 3GHz 50Ohm SC-70-6 (SOT-363)
RF Switch IC Cellular, CDMA, GSM SPDT 3 GHz 50Ohm SC-70-6 (SOT-363)
| Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches |
| Product Number | MASW-007221-TR3000 | 1465-1355-2-ND | MASW-007221-TR3000 |
| Product Name | RF and Microwave Switch | RF Switches | RF Switches |
| Package Type | SC-70 | Surface Mount; 6-TSSOP, SC-88, SOT-363 | |
| Frequency Range | 0.0 to 3000 MHz | 0.0 to 3000 MHz | 0.0 to 3000 MHz |
| Insertion Loss | 0.3000 dB | 0.5600 dB | 0.5600 dB |
| Isolation | 12 dB | 12 dB | 12 dB |