MACOM RF and Microwave Switch MASW-007107-TR3000

Description
MACOM's MASW-007107 is a broadband GaAs PHEMT MMIC SPDT switch in a lead-free 2 mm 8-lead PDFN package. Typical applications are for WLAN IEEE 802.11a + b/g, and MIMO. Other applications include test equipment requiring ultra fast switching speeds. Designed for low insertion loss, this SPDT switch maintains low loss up to 8.0 GHz. The MASW-007107 is fabricated using a 0.5 micron gate length GaAs PHEMT process. The process features full passivation for performance and reliability.
Request a Quote Datasheet
Description
MACOM's MASW-007107 is a broadband GaAs PHEMT MMIC SPDT switch in a lead-free 2 mm 8-lead PDFN package. Typical applications are for WLAN IEEE 802.11a + b/g, and MIMO. Other applications include test equipment requiring ultra fast switching speeds. Designed for low insertion loss, this SPDT switch maintains low loss up to 8.0 GHz. The MASW-007107 is fabricated using a 0.5 micron gate length GaAs PHEMT process. The process features full passivation for performance and reliability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - MASW-007107-TR3000 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
MASW-007107-TR3000
RF and Microwave Switch MASW-007107-TR3000
MACOM's MASW-007107 is a broadband GaAs PHEMT MMIC SPDT switch in a lead-free 2 mm 8-lead PDFN package. Typical applications are for WLAN IEEE 802.11a + b/g, and MIMO. Other applications include test equipment requiring ultra fast switching speeds. Designed for low insertion loss, this SPDT switch maintains low loss up to 8.0 GHz. The MASW-007107 is fabricated using a 0.5 micron gate length GaAs PHEMT process. The process features full passivation for performance and reliability.

MACOM's MASW-007107 is a broadband GaAs PHEMT MMIC SPDT switch in a lead-free 2 mm 8-lead PDFN package. Typical applications are for WLAN IEEE 802.11a + b/g, and MIMO. Other applications include test equipment requiring ultra fast switching speeds. Designed for low insertion loss, this SPDT switch maintains low loss up to 8.0 GHz. The MASW-007107 is fabricated using a 0.5 micron gate length GaAs PHEMT process. The process features full passivation for performance and reliability.

Supplier's Site Datasheet
RF Switches - 1465-1354-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1354-1-ND
RF Switches 1465-1354-1-ND
RF Switch IC WLAN SPDT 8GHz 50Ohm 8-PDFN (2x2)

RF Switch IC WLAN SPDT 8GHz 50Ohm 8-PDFN (2x2)

Buy Now Datasheet
RF Switches - 1465-1354-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1354-2-ND
RF Switches 1465-1354-2-ND
RF Switch IC WLAN SPDT 8GHz 50Ohm 8-PDFN (2x2)

RF Switch IC WLAN SPDT 8GHz 50Ohm 8-PDFN (2x2)

Buy Now Datasheet
RF Switches - 1465-1354-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1354-6-ND
RF Switches 1465-1354-6-ND
RF Switch IC WLAN SPDT 8GHz 50Ohm 8-PDFN (2x2)

RF Switch IC WLAN SPDT 8GHz 50Ohm 8-PDFN (2x2)

Buy Now Datasheet
RF Switches - MASW-007107-TR3000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switch IC WLAN SPDT 8 GHz 50Ohm 8-PDFN (2x2)

RF Switch IC WLAN SPDT 8 GHz 50Ohm 8-PDFN (2x2)

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number MASW-007107-TR3000 1465-1354-1-ND MASW-007107-TR3000
Product Name RF and Microwave Switch RF Switches RF Switches
Package Type PDFN Surface Mount; 8-VFDFN Exposed Pad
Frequency Range 0.0 to 8000 MHz 0.0 to 8000 MHz 0.0 to 8000 MHz
Insertion Loss 0.5000 dB 0.7500 dB 0.7500 dB
Isolation 30 dB 20 dB 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Coaxial Switches - NWCSD-137-N - kTB Solutions
Specs
Frequency Range 0.0 to 8200 MHz
Type Double Pole Double Throw; DPDT
View Details
0.1-20 GHz Surface Mount High Power SPDT Switch - MSW2-1002HLGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 20000 MHz
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
RF Switches - 2312-RFSW6024TR13CT-ND - DigiKey
Specs
Package Type Surface Mount; 16-VQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 5 to 6000 MHz
View Details
2 suppliers