MACOM RF Switches - MASW-007107-TR MASW-007107-TR

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: MASW-007107-TR3000-2 07769 Packaging: Reel Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: DC Frequency - Upper: 8GHz Isolation @ Frequency: 20dB @ 8GHz (typ) Insertion Loss @ Frequency: 0.75dB @ 8GHz P1dB: 27dBm RF Type: WLAN Part Status: Active Categories: RF/IF and RFID Supplier Device Package: 8-PDFN (2x2) Temperature Range - Operating: -40°C ~ 85°C Case: 8-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: MASW-007107-TR3000-2 07769 Packaging: Reel Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: DC Frequency - Upper: 8GHz Isolation @ Frequency: 20dB @ 8GHz (typ) Insertion Loss @ Frequency: 0.75dB @ 8GHz P1dB: 27dBm RF Type: WLAN Part Status: Active Categories: RF/IF and RFID Supplier Device Package: 8-PDFN (2x2) Temperature Range - Operating: -40°C ~ 85°C Case: 8-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - MASW-007107-TR - MASW-007107-TR3000-207769 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - MASW-007107-TR
MASW-007107-TR3000-207769
RF Switches - MASW-007107-TR MASW-007107-TR3000-207769
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: MASW-007107-TR3000-2 07769 Packaging: Reel Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: DC Frequency - Upper: 8GHz Isolation @ Frequency: 20dB @ 8GHz (typ) Insertion Loss @ Frequency: 0.75dB @ 8GHz P1dB: 27dBm RF Type: WLAN Part Status: Active Categories: RF/IF and RFID Supplier Device Package: 8-PDFN (2x2) Temperature Range - Operating: -40°C ~ 85°C Case: 8-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: MASW-007107-TR3000-207769
Packaging: Reel
Impedance: 50 Ohm
Circuit: SPDT
Topology: Reflective
Frequency - Lower: DC
Frequency - Upper: 8GHz
Isolation @ Frequency: 20dB @ 8GHz (typ)
Insertion Loss @ Frequency: 0.75dB @ 8GHz
P1dB: 27dBm
RF Type: WLAN
Part Status: Active
Categories: RF/IF and RFID
Supplier Device Package: 8-PDFN (2x2)
Temperature Range - Operating: -40°C ~ 85°C
Case: 8-VFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number MASW-007107-TR3000-207769
Product Name RF Switches - MASW-007107-TR
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-255 ZXC-255XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details