MACOM RF Switches MASW-004103-13650P

Description
RF Switch IC SP4T 20GHz 50Ohm
Request a Quote Datasheet
Description
RF Switch IC SP4T 20GHz 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1465-1763-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1763-2-ND
RF Switches 1465-1763-2-ND
RF Switch IC SP4T 20GHz 50Ohm

RF Switch IC SP4T 20GHz 50Ohm

Buy Now Datasheet
RF Switches - MASW-004103-13650P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switch IC SP4T 20 GHz 50Ohm

RF Switch IC SP4T 20 GHz 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 1465-1763-2-ND MASW-004103-13650P
Product Name RF Switches RF Switches
Package Type Module
Operating Temperature -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F)
Frequency Range 50 to 20000 MHz 50 to 20000 MHz
Insertion Loss 1.2 dB 1.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Switch Assembly, 8 x SP8T, DC - 26.5 GHz, 5U, SMA - ZTM2-8SP8T-26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details
RF Coaxial Switches - NMS2F&B-P - kTB Solutions
Specs
Connector BNC; Type F
Frequency Range 0.0 to 3000 MHz
Type Single Pole Double Throw; SPDT
View Details
RF Switches - 2449754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details