MACOM RF and Microwave Switch MASW-004102-12760G

Description
The MASW-004102-12760 device is a SP4T broadband switch with integrated bias network utilizing MACOM's HMICTM (Heterolithic Microwave Integrated Circuit) process, US Patent 5,268,310. This process allows the incorporation of silicon pedestals that form series and shunt diodes or vias by imbedding them in low loss, low dispersion glass. By using small spacing between elements, this combination of silicon and glass gives HMIC devices low loss and high isolation performance with exceptional repeatability through low millimeter frequencies. Large bond pads facilitate the use of low inductance ribbon bonds, while gold backside metallization allows for manual or automatic chip bonding via 80/20 - Au/Sn, 62/36/2 - Sn/Pb/Ag solders or electrically conductive silver epoxy.
Request a Quote Datasheet
Description
The MASW-004102-12760 device is a SP4T broadband switch with integrated bias network utilizing MACOM's HMICTM (Heterolithic Microwave Integrated Circuit) process, US Patent 5,268,310. This process allows the incorporation of silicon pedestals that form series and shunt diodes or vias by imbedding them in low loss, low dispersion glass. By using small spacing between elements, this combination of silicon and glass gives HMIC devices low loss and high isolation performance with exceptional repeatability through low millimeter frequencies. Large bond pads facilitate the use of low inductance ribbon bonds, while gold backside metallization allows for manual or automatic chip bonding via 80/20 - Au/Sn, 62/36/2 - Sn/Pb/Ag solders or electrically conductive silver epoxy.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - MASW-004102-12760G - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
MASW-004102-12760G
RF and Microwave Switch MASW-004102-12760G
The MASW-004102-12760 device is a SP4T broadband switch with integrated bias network utilizing MACOM's HMICTM (Heterolithic Microwave Integrated Circuit) process, US Patent 5,268,310. This process allows the incorporation of silicon pedestals that form series and shunt diodes or vias by imbedding them in low loss, low dispersion glass. By using small spacing between elements, this combination of silicon and glass gives HMIC devices low loss and high isolation performance with exceptional repeatability through low millimeter frequencies. Large bond pads facilitate the use of low inductance ribbon bonds, while gold backside metallization allows for manual or automatic chip bonding via 80/20 - Au/Sn, 62/36/2 - Sn/Pb/Ag solders or electrically conductive silver epoxy.

The MASW-004102-12760 device is a SP4T broadband switch with integrated bias network utilizing MACOM's HMICTM (Heterolithic Microwave Integrated Circuit) process, US Patent 5,268,310. This process allows the incorporation of silicon pedestals that form series and shunt diodes or vias by imbedding them in low loss, low dispersion glass. By using small spacing between elements, this combination of silicon and glass gives HMIC devices low loss and high isolation performance with exceptional repeatability through low millimeter frequencies. Large bond pads facilitate the use of low inductance ribbon bonds, while gold backside metallization allows for manual or automatic chip bonding via 80/20 - Au/Sn, 62/36/2 - Sn/Pb/Ag solders or electrically conductive silver epoxy.

Supplier's Site Datasheet
RF Switches - MASW-004102-12760G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switch IC SP4T 18 GHz

RF Switch IC SP4T 18 GHz

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number MASW-004102-12760G MASW-004102-12760G
Product Name RF and Microwave Switch RF Switches
Package Type Die
Frequency Range 26000 MHz 2000 to 18000 MHz
Insertion Loss 1 dB 1.4 dB
Isolation 40 dB 35 dB
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Switches - NWSD-42 - kTB Solutions
Specs
Frequency Range 18000 to 26500 MHz
Type Double Pole Double Throw; DPDT
View Details
4-50 GHz MMIC GaAs PIN SPDT Switch - MSW2-00002CH - Marki Microwave LLC
Specs
Frequency Range 4000 to 50000 MHz
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details