MACOM RF Switches MASW-003102-13590W

Description
RF Switch IC ISM SP3T 50Ohm Die
Request a Quote Datasheet
Description
RF Switch IC ISM SP3T 50Ohm Die
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1465-MASW-003102-13590W-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC ISM SP3T 50Ohm Die

RF Switch IC ISM SP3T 50Ohm Die

Buy Now Datasheet
RF and Wireless - RF Switches - MASW-003102-13590W - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
MASW-003102-13590W
RF and Wireless - RF Switches MASW-003102-13590W
IC RF SWITCH SP3T 18GHZ DIE

IC RF SWITCH SP3T 18GHZ DIE

Supplier's Site
RF Switches - MASW-003102-13590W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switch IC ISM SP3T 50Ohm Die

RF Switch IC ISM SP3T 50Ohm Die

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 1465-MASW-003102-13590W-ND MASW-003102-13590W MASW-003102-13590W
Product Name RF Switches RF and Wireless - RF Switches RF Switches
Package Type Die
Operating Temperature -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F)
Frequency Range 2000 to 18000 MHz 2000 to 18000 MHz 2000 to 18000 MHz
Insertion Loss 1.3 dB 1.3 dB 1.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SPDT, Solid State Switch, 30 - 2700 MHz, 50Ω - ZSW2-272VHDRX+ - Mini-Circuits
Specs
Frequency Range 30 MHz
Insertion Loss 0.3500 dB
Isolation 40 dB
View Details
RF Coaxial Switches - NMS6ST - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP3T~SP6T(Terminated)
View Details
RF ICs - 1832553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Msop
View Details
Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details