MACOM RF Switches MASW-003100-11920W

Description
RF Switch IC General Purpose SP3T 20GHz
Request a Quote Datasheet
Description
RF Switch IC General Purpose SP3T 20GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1465-1101-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1101-ND
RF Switches 1465-1101-ND
RF Switch IC General Purpose SP3T 20GHz

RF Switch IC General Purpose SP3T 20GHz

Buy Now Datasheet
RF and Microwave Switch - MASW-003100-11920W - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
MASW-003100-11920W
RF and Microwave Switch MASW-003100-11920W
The MASW-003100 is broadband monolithic switches using series and shunt connected silicon PIN diodes. They are designed for use as moderate signal, high performance switches in applications up to 26.5GHz. They provide performance levels superior to those realized by hybrid MIC designs incorporating beam lead and PIN chip diodes that require chip and wire assembly. These switches are fabricated using MACOM's patented HMIC™ (Heterolithic Microwave Integrated Circuit) process, US Patent 5,268,310. This process allows the incorporation of silicon pedestals that form series and shunt diodes or bias by imbedding them in low loss, low dispersion glass. By using small spacing between elements, this combination of silicon and glass gives HMIC devices low loss and high isolation performance through low millimeter frequencies. Large bond pads facilitate the use of low inductance ribbon leads, while gold backside metallization allows for manual or automatic chip bonding via 80/20 AuSn solder or conductive Ag epoxy.

The MASW-003100 is broadband monolithic switches using series and shunt connected silicon PIN diodes. They are designed for use as moderate signal, high performance switches in applications up to 26.5GHz. They provide performance levels superior to those realized by hybrid MIC designs incorporating beam lead and PIN chip diodes that require chip and wire assembly. These switches are fabricated using MACOM's patented HMIC™ (Heterolithic Microwave Integrated Circuit) process, US Patent 5,268,310. This process allows the incorporation of silicon pedestals that form series and shunt diodes or bias by imbedding them in low loss, low dispersion glass. By using small spacing between elements, this combination of silicon and glass gives HMIC devices low loss and high isolation performance through low millimeter frequencies. Large bond pads facilitate the use of low inductance ribbon leads, while gold backside metallization allows for manual or automatic chip bonding via 80/20 AuSn solder or conductive Ag epoxy.

Supplier's Site Datasheet
RF Switches - MASW-003100-11920W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switch IC General Purpose SP3T 20 GHz

RF Switch IC General Purpose SP3T 20 GHz

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 1465-1101-ND MASW-003100-11920W MASW-003100-11920W
Product Name RF Switches RF and Microwave Switch RF Switches
Package Type Module Die
Operating Temperature -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F)
Frequency Range 50 to 20000 MHz 50 to 26500 MHz 50 to 20000 MHz
Insertion Loss 0.9000 dB 0.9000 dB 0.9000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
RF Switches - 2312-QPC2320TR7TR-ND - DigiKey
Specs
Package Type Surface Mount; 12-VFQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 20 to 15000 MHz
View Details
0.1 to 3.8 GHz SP4T Antenna Switch - SKYA21029 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 14L
Frequency Range 100 to 3800 MHz
Isolation 26 to 42 dB
View Details
3 suppliers
4-50 GHz MMIC GaAs PIN SPDT Switch - MSW2-00002CH - Marki Microwave LLC
Specs
Frequency Range 4000 to 50000 MHz
View Details