MACOM RF Switches MASW-001100-11900W

Description
RF Switch IC General Purpose SPST 20 GHz
Datasheet
Description
RF Switch IC General Purpose SPST 20 GHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - MASW-001100-11900W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switch IC General Purpose SPST 20 GHz

RF Switch IC General Purpose SPST 20 GHz

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number MASW-001100-11900W
Product Name RF Switches
Operating Temperature -65 to 125 C (-85 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - BGS110MN20E6327XTSA1-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 20-WFQFN Exposed Pad
Operating Temperature -30 to 85 C (-22 to 185 F)
Frequency Range 100 to 2700 MHz
View Details
3 suppliers
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
2-26 GHz MMIC GaAs PIN SPDT Switch - MSW2-00001CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 26000 MHz
View Details
RF and Microwave Switch - 1032682 - Richardson RFPD
Specs
Package Type Chip
Frequency Range 4000 to 20000 MHz
Insertion Loss 0.9000 dB
View Details