MACOM RF and Microwave Switch MASW-000823

Description
The MA-COM MASW-000823-12770T is a SP2T, High Peak and Average Power, High Linearity, Common Anode, PIN diode LNA Protect Switch for TD-SCDMA(2010-2025 MHz) applications. The device is provided in industry standard 3mm MLP plastic packaging. This device incorporates a PIN diode die fabricated with MACOM's patented Silicon-Glass HMIC™ process. This chip features two silicon pedestals embedded in a low loss, low dispersion glass. The diodes are formed on the top of each pedestal. The topside is fully encapsulated with silicon nitride and has an additional polymer passivation layer. These polymer protective coatings prevent damage and contamination during handling and assembly. This compact SP2T PIN diode switch in 3mm MLP package, offers extraordinary performance with excellent isolation to loss ratio for both Tx and Rx states. The SP2T provides outstanding 13 W C.W. power handling coupled with 64 dBm IIP3 for maximum switch performance.
Request a Quote
Description
The MA-COM MASW-000823-12770T is a SP2T, High Peak and Average Power, High Linearity, Common Anode, PIN diode LNA Protect Switch for TD-SCDMA(2010-2025 MHz) applications. The device is provided in industry standard 3mm MLP plastic packaging. This device incorporates a PIN diode die fabricated with MACOM's patented Silicon-Glass HMIC™ process. This chip features two silicon pedestals embedded in a low loss, low dispersion glass. The diodes are formed on the top of each pedestal. The topside is fully encapsulated with silicon nitride and has an additional polymer passivation layer. These polymer protective coatings prevent damage and contamination during handling and assembly. This compact SP2T PIN diode switch in 3mm MLP package, offers extraordinary performance with excellent isolation to loss ratio for both Tx and Rx states. The SP2T provides outstanding 13 W C.W. power handling coupled with 64 dBm IIP3 for maximum switch performance.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - MASW-000823 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
MASW-000823
RF and Microwave Switch MASW-000823
The MA-COM MASW-000823-12770T is a SP2T, High Peak and Average Power, High Linearity, Common Anode, PIN diode LNA Protect Switch for TD-SCDMA(2010-2025 MHz) applications. The device is provided in industry standard 3mm MLP plastic packaging. This device incorporates a PIN diode die fabricated with MACOM's patented Silicon-Glass HMIC™ process. This chip features two silicon pedestals embedded in a low loss, low dispersion glass. The diodes are formed on the top of each pedestal. The topside is fully encapsulated with silicon nitride and has an additional polymer passivation layer. These polymer protective coatings prevent damage and contamination during handling and assembly. This compact SP2T PIN diode switch in 3mm MLP package, offers extraordinary performance with excellent isolation to loss ratio for both Tx and Rx states. The SP2T provides outstanding 13 W C.W. power handling coupled with 64 dBm IIP3 for maximum switch performance.

The MA-COM MASW-000823-12770T is a SP2T, High Peak and Average Power, High Linearity, Common Anode, PIN diode LNA Protect Switch for TD-SCDMA(2010-2025 MHz) applications. The device is provided in industry standard 3mm MLP plastic packaging. This device incorporates a PIN diode die fabricated with MACOM's patented Silicon-Glass HMIC™ process. This chip features two silicon pedestals embedded in a low loss, low dispersion glass. The diodes are formed on the top of each pedestal. The topside is fully encapsulated with silicon nitride and has an additional polymer passivation layer. These polymer protective coatings prevent damage and contamination during handling and assembly. This compact SP2T PIN diode switch in 3mm MLP package, offers extraordinary performance with excellent isolation to loss ratio for both Tx and Rx states. The SP2T provides outstanding 13 W C.W. power handling coupled with 64 dBm IIP3 for maximum switch performance.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number MASW-000823
Product Name RF and Microwave Switch
Package Type PQFN
Frequency Range 2010 to 2025 MHz
Insertion Loss 0.2500 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449756P - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
RF Coaxial Switches - NMSD2SH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Double Pole Double Throw; DPDT
View Details
0.1-3.5 GHz SP3T Switch - SKY13345-368LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 100 to 3500 MHz
Isolation 25 to 39 dB
View Details
4 suppliers
RF Switch Systems- Mechanical Switch - SSU5504A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details