MACOM RF/IF and RFID - RF Misc ICs and Modules MAPS-011007-TR0500

Description
Win Source Part Number: 985994-MAPS-011007-T R0500 Category: RF/IF and RFID>RF Misc ICs and Modules Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Frequency: 1.2GHz ~ 1.4GHz Function: Phase Shifter Package / Case: 24-PowerQFN Supplier Device Package: 24-PQFN (4x4) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: MACOM Technology Solutions Other Names: 1465-1776-2,1465-177 6-1,1465-1776-6 Base Product Number: MAPS-011007
Request a Quote Datasheet
Description
Win Source Part Number: 985994-MAPS-011007-T R0500 Category: RF/IF and RFID>RF Misc ICs and Modules Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Frequency: 1.2GHz ~ 1.4GHz Function: Phase Shifter Package / Case: 24-PowerQFN Supplier Device Package: 24-PQFN (4x4) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: MACOM Technology Solutions Other Names: 1465-1776-2,1465-177 6-1,1465-1776-6 Base Product Number: MAPS-011007
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Misc ICs and Modules - 985994-MAPS-011007-TR0500 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Misc ICs and Modules
985994-MAPS-011007-TR0500
RF/IF and RFID - RF Misc ICs and Modules 985994-MAPS-011007-TR0500
Win Source Part Number: 985994-MAPS-011007-T R0500 Category: RF/IF and RFID>RF Misc ICs and Modules Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Frequency: 1.2GHz ~ 1.4GHz Function: Phase Shifter Package / Case: 24-PowerQFN Supplier Device Package: 24-PQFN (4x4) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: MACOM Technology Solutions Other Names: 1465-1776-2,1465-177 6-1,1465-1776-6 Base Product Number: MAPS-011007

Win Source Part Number: 985994-MAPS-011007-TR0500
Category: RF/IF and RFID>RF Misc ICs and Modules
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Frequency: 1.2GHz ~ 1.4GHz
Function: Phase Shifter
Package / Case: 24-PowerQFN
Supplier Device Package: 24-PQFN (4x4)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: MACOM Technology Solutions
Other Names: 1465-1776-2,1465-1776-1,1465-1776-6
Base Product Number: MAPS-011007

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 985994-MAPS-011007-TR0500
Product Name RF/IF and RFID - RF Misc ICs and Modules
Frequency 1.20E9 to 1.40E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products