MACOM RF/IF and RFID - RF Misc ICs and Modules MAPS-010164-TR0500

Description
Win Source Part Number: 1074796-MAPS-010164- TR0500 Category: RF/IF and RFID>RF Misc ICs and Modules Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Frequency: 2.3GHz ~ 3.8GHz Function: Phase Shifter RF Type: Radar Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-PQFN (4x4) Alternative Parts (Cross-Reference): MAPS-010164-TR0500MA PS010164TR0500; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: MACOM Technology Solutions Other Names: 1465-1347-6,1465-134 7-2,1465-1347-1 Base Product Number: MAPS-010164
Request a Quote Datasheet
Description
Win Source Part Number: 1074796-MAPS-010164- TR0500 Category: RF/IF and RFID>RF Misc ICs and Modules Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Frequency: 2.3GHz ~ 3.8GHz Function: Phase Shifter RF Type: Radar Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-PQFN (4x4) Alternative Parts (Cross-Reference): MAPS-010164-TR0500MA PS010164TR0500; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: MACOM Technology Solutions Other Names: 1465-1347-6,1465-134 7-2,1465-1347-1 Base Product Number: MAPS-010164
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Misc ICs and Modules - 1074796-MAPS-010164-TR0500 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Misc ICs and Modules
1074796-MAPS-010164-TR0500
RF/IF and RFID - RF Misc ICs and Modules 1074796-MAPS-010164-TR0500
Win Source Part Number: 1074796-MAPS-010164- TR0500 Category: RF/IF and RFID>RF Misc ICs and Modules Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Frequency: 2.3GHz ~ 3.8GHz Function: Phase Shifter RF Type: Radar Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-PQFN (4x4) Alternative Parts (Cross-Reference): MAPS-010164-TR0500MA PS010164TR0500; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: MACOM Technology Solutions Other Names: 1465-1347-6,1465-134 7-2,1465-1347-1 Base Product Number: MAPS-010164

Win Source Part Number: 1074796-MAPS-010164-TR0500
Category: RF/IF and RFID>RF Misc ICs and Modules
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Frequency: 2.3GHz ~ 3.8GHz
Function: Phase Shifter
RF Type: Radar
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-PQFN (4x4)
Alternative Parts (Cross-Reference): MAPS-010164-TR0500MAPS010164TR0500;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: MACOM Technology Solutions
Other Names: 1465-1347-6,1465-1347-2,1465-1347-1
Base Product Number: MAPS-010164

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1074796-MAPS-010164-TR0500
Product Name RF/IF and RFID - RF Misc ICs and Modules
Frequency 2.30E9 to 3.80E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-495 4513TC-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details