MACOM OEM Parts - OEM Parts (M - N) - MAPDCT0028 MAPDCT0028

Description
Manufacturer: M/A-Com Technology Solutions Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074791-MAPDCT0028 Packaging: Digi-Reel® Termination: SMD/SMT Length: 20.32 mm Mounting: SMD (SMT) Frequency: 5 MHz Width: 10.922 mm Categories: OEM Parts(M-N) Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Insertion Loss (dB): 1.1 dB
Request a Quote
Description
Manufacturer: M/A-Com Technology Solutions Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074791-MAPDCT0028 Packaging: Digi-Reel® Termination: SMD/SMT Length: 20.32 mm Mounting: SMD (SMT) Frequency: 5 MHz Width: 10.922 mm Categories: OEM Parts(M-N) Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Insertion Loss (dB): 1.1 dB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - MAPDCT0028 - 1074791-MAPDCT0028 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - MAPDCT0028
1074791-MAPDCT0028
OEM Parts - OEM Parts (M - N) - MAPDCT0028 1074791-MAPDCT0028
Manufacturer: M/A-Com Technology Solutions Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074791-MAPDCT0028 Packaging: Digi-Reel® Termination: SMD/SMT Length: 20.32 mm Mounting: SMD (SMT) Frequency: 5 MHz Width: 10.922 mm Categories: OEM Parts(M-N) Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Insertion Loss (dB): 1.1 dB

Manufacturer: M/A-Com Technology Solutions
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1074791-MAPDCT0028
Packaging: Digi-Reel®
Termination: SMD/SMT
Length: 20.32 mm
Mounting: SMD (SMT)
Frequency: 5 MHz
Width: 10.922 mm
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Insertion Loss (dB): 1.1 dB

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1074791-MAPDCT0028
Product Name OEM Parts - OEM Parts (M - N) - MAPDCT0028
Unlock Full Specs
to access all available technical data