MACOM RF Power Dividers/Splitters MAPDCC0010

Description
2 WAY POWER DIVIDER, LEAD FREE V
Datasheet
Description
2 WAY POWER DIVIDER, LEAD FREE V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - MAPDCC0010 - ODG (Origin Data Global)
Shenzhen, China
RF Power Dividers/Splitters
MAPDCC0010
RF Power Dividers/Splitters MAPDCC0010
2 WAY POWER DIVIDER, LEAD FREE V

2 WAY POWER DIVIDER, LEAD FREE V

Supplier's Site Datasheet
RF/IF and RFID - RF Power Dividers/Splitters - MAPDCC0010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF/IF and RFID - RF Power Dividers/Splitters
MAPDCC0010
RF/IF and RFID - RF Power Dividers/Splitters MAPDCC0010
RF/IF and RFID - RF Power Dividers/Splitters

RF/IF and RFID - RF Power Dividers/Splitters

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number MAPDCC0010 MAPDCC0010
Product Name RF Power Dividers/Splitters RF/IF and RFID - RF Power Dividers/Splitters
Package Type SC-74A, SOT-753 SC-74A, SOT-753
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM020080 - RFM020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
GPS Antennas - 8968305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF52832-QFAB-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Receivers - 863-SI47951A2GE1GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details