MAPDCC0005 -- RF AND WIRELESS - RF POWER DIVIDERS-SPLITTERS
MACOM
RF and Wireless - RF Power Dividers-Splitters
MAPDCC0005
Description
POWER DIVIDER, 3-WAY
-
Shenzhen Shengyu Electronics Technology Limited
-
ODG (Origin Data Global)
Datasheet
Description
POWER DIVIDER, 3-WAY
Datasheet
Suppliers
RF and Wireless - RF Power Dividers-Splitters
MAPDCC0005
Supplier's Site
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
Network and Communication Chips |
|
Product Number
|
MAPDCC0005 |
MAPDCC0005 |
|
Product Name
|
RF and Wireless - RF Power Dividers-Splitters |
RF Power Dividers/Splitters |
|
Package Type
|
SOIC
|
SOIC; 8-SOIC (0.154", 3.90mm Width)
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Beamformers
Operating Frequency
24000 to 30000 MHz
View Details
Device Type
Transceiver
Technology
Bluetooth
Interface
USB
View Details
2 suppliers
Supply Voltage
3.3V
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
48-VFQFN Exposed Pad
View Details