MACOM RF/IF and RFID - RF Power Dividers/Splitters MAPDCC0003TR

Description
Win Source Part Number: 1074790-MAPDCC0003TR Category: RF/IF and RFID>RF Power Dividers/Splitters Package: Tape & Reel Specifications: Isolation (Min) 15dB, 1.6 VSWR (Max), 3° Imbalance (Max) Standard Package: 1,000 Frequency: 1.51 GHz ~ 1.66 GHz Insertion Loss: 0.4dB Package / Case: 8-SOIC (0.154", 3.90mm Width) Dimension: 0.193" L x 0.154" W x 0.069" H (4.90mm x 3.90mm x 1.75mm) Alternative Parts (Cross-Reference): MAPDCC0003TRMAPDCC00 03-TR; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: MACOM Technology Solutions Other Names: 1465-MAPDCC0003TR,14 65-MAPDCC0003CT,1465 -MAPDCC0003DKR Base Product Number: MAPDCC0003
Request a Quote Datasheet
Description
Win Source Part Number: 1074790-MAPDCC0003TR Category: RF/IF and RFID>RF Power Dividers/Splitters Package: Tape & Reel Specifications: Isolation (Min) 15dB, 1.6 VSWR (Max), 3° Imbalance (Max) Standard Package: 1,000 Frequency: 1.51 GHz ~ 1.66 GHz Insertion Loss: 0.4dB Package / Case: 8-SOIC (0.154", 3.90mm Width) Dimension: 0.193" L x 0.154" W x 0.069" H (4.90mm x 3.90mm x 1.75mm) Alternative Parts (Cross-Reference): MAPDCC0003TRMAPDCC00 03-TR; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: MACOM Technology Solutions Other Names: 1465-MAPDCC0003TR,14 65-MAPDCC0003CT,1465 -MAPDCC0003DKR Base Product Number: MAPDCC0003
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Power Dividers/Splitters - 1074790-MAPDCC0003TR - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Power Dividers/Splitters
1074790-MAPDCC0003TR
RF/IF and RFID - RF Power Dividers/Splitters 1074790-MAPDCC0003TR
Win Source Part Number: 1074790-MAPDCC0003TR Category: RF/IF and RFID>RF Power Dividers/Splitters Package: Tape & Reel Specifications: Isolation (Min) 15dB, 1.6 VSWR (Max), 3° Imbalance (Max) Standard Package: 1,000 Frequency: 1.51 GHz ~ 1.66 GHz Insertion Loss: 0.4dB Package / Case: 8-SOIC (0.154", 3.90mm Width) Dimension: 0.193" L x 0.154" W x 0.069" H (4.90mm x 3.90mm x 1.75mm) Alternative Parts (Cross-Reference): MAPDCC0003TRMAPDCC00 03-TR; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: MACOM Technology Solutions Other Names: 1465-MAPDCC0003TR,14 65-MAPDCC0003CT,1465 -MAPDCC0003DKR Base Product Number: MAPDCC0003

Win Source Part Number: 1074790-MAPDCC0003TR
Category: RF/IF and RFID>RF Power Dividers/Splitters
Package: Tape & Reel
Specifications: Isolation (Min) 15dB, 1.6 VSWR (Max), 3° Imbalance (Max)
Standard Package: 1,000
Frequency: 1.51 GHz ~ 1.66 GHz
Insertion Loss: 0.4dB
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Dimension: 0.193" L x 0.154" W x 0.069" H (4.90mm x 3.90mm x 1.75mm)
Alternative Parts (Cross-Reference): MAPDCC0003TRMAPDCC0003-TR;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: MACOM Technology Solutions
Other Names: 1465-MAPDCC0003TR,1465-MAPDCC0003CT,1465-MAPDCC0003DKR
Base Product Number: MAPDCC0003

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1074790-MAPDCC0003TR
Product Name RF/IF and RFID - RF Power Dividers/Splitters
Frequency 1.51E9 to 1.66E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-495 4308RV-495XJLD , 4308RV-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details