MACOM RF and Wireless - RF Power Dividers-Splitters MAPDCC0003

Description
2-WAY POWER DIVIDER, PB-FREE EQU
Description
2-WAY POWER DIVIDER, PB-FREE EQU

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Power Dividers-Splitters - MAPDCC0003 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Power Dividers-Splitters
MAPDCC0003
RF and Wireless - RF Power Dividers-Splitters MAPDCC0003
2-WAY POWER DIVIDER, PB-FREE EQU

2-WAY POWER DIVIDER, PB-FREE EQU

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number MAPDCC0003
Product Name RF and Wireless - RF Power Dividers-Splitters
Package Type SOIC
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-F16Q48-R-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
2 suppliers
Monopulse Comparators RFM060200 - RFM060200 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 20000 MHz
View Details
RF Receivers - SI4769-A10-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details