MACOM RF/IF and RFID - RF Power Dividers/Splitters MAPD-009492-C2W180

Description
Win Source Part Number: 1022215-MAPD-009492- C2W180 Category: RF/IF and RFID>RF Power Dividers/Splitters Package: Cut Tape (CT) Standard Package: 2,000 Frequency: 5 MHz ~ 1.2 GHz Insertion Loss: 2.7dB Package / Case: SM-164 Dimension: 0.166" L x 0.166" W (4.21mm x 4.21mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: MACOM Technology Solutions Other Names: 1465-1338-6,1465-133 8-2,1465-1338-1
Request a Quote Datasheet
Description
Win Source Part Number: 1022215-MAPD-009492- C2W180 Category: RF/IF and RFID>RF Power Dividers/Splitters Package: Cut Tape (CT) Standard Package: 2,000 Frequency: 5 MHz ~ 1.2 GHz Insertion Loss: 2.7dB Package / Case: SM-164 Dimension: 0.166" L x 0.166" W (4.21mm x 4.21mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: MACOM Technology Solutions Other Names: 1465-1338-6,1465-133 8-2,1465-1338-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Power Dividers/Splitters - 1022215-MAPD-009492-C2W180 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Power Dividers/Splitters
1022215-MAPD-009492-C2W180
RF/IF and RFID - RF Power Dividers/Splitters 1022215-MAPD-009492-C2W180
Win Source Part Number: 1022215-MAPD-009492- C2W180 Category: RF/IF and RFID>RF Power Dividers/Splitters Package: Cut Tape (CT) Standard Package: 2,000 Frequency: 5 MHz ~ 1.2 GHz Insertion Loss: 2.7dB Package / Case: SM-164 Dimension: 0.166" L x 0.166" W (4.21mm x 4.21mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: MACOM Technology Solutions Other Names: 1465-1338-6,1465-133 8-2,1465-1338-1

Win Source Part Number: 1022215-MAPD-009492-C2W180
Category: RF/IF and RFID>RF Power Dividers/Splitters
Package: Cut Tape (CT)
Standard Package: 2,000
Frequency: 5 MHz ~ 1.2 GHz
Insertion Loss: 2.7dB
Package / Case: SM-164
Dimension: 0.166" L x 0.166" W (4.21mm x 4.21mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Mfr: MACOM Technology Solutions
Other Names: 1465-1338-6,1465-1338-2,1465-1338-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1022215-MAPD-009492-C2W180
Product Name RF/IF and RFID - RF Power Dividers/Splitters
Frequency 5.00E6 to 1.20E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-115 5315TC-115XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details