The MAPC-A3007-AB000 is a 30 W, 28 V GaN on SiC transistor for RF amplification in applications such as avionics, military radio, and L, S, C-band radar, offered in a lead-free air cavity ceramic flange package. It operates from DC to 6 GHz with a typical saturated power of 38.7 W, drain efficiency up to 71%, and small signal gain of 15.4 dB at 3.7 GHz. The device requires a thermal and RF ground connection via its flange and supports CW operation with a maximum junction temperature of +225°C. It is RoHS compliant and meets ESD handling precautions for static-sensitive devices.
TRANSISTOR, DC-8.0GHZ, 25W, G28V
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1465-MAPC-A3007-AB000-ND |
| Product Name | RF FETs, MOSFETs |
| Package Type | 440196 |