Win Source Part Number: 1356251-MAOC-111100-
Category: Crystals, Oscillators, Resonators - VCOs (Voltage Controlled Oscillators)
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 3 (168 Hours)
Mfr: MACOM Technology Solutions
Package: Tape & Reel
Product Status: Obsolete
Package / Case: 32-TFQFN Exposed Pad
HTSUS: 8542.39.0001
Size / Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
ECCN: EAR99
Frequency Range: 10.8 ~ 11.415GHz
Height: 0.041" (1.04mm)
Frequency - Center: 11.1075GHz
Tuning Voltage (VDC): 1.5 V ~ 12.5 V
2nd Harmonic, Typ (dBc): -39
Icc Max: 150mA
Pushing (MHz/V): 20
Power (dBm): 11
Phase Noise Typ (dBc/Hz): -88
The MAOC-111100 is a voltage controlled oscillator for frequency generation. No external matching components are required. This VCO is easily integrated into a phase lock loop using the divide-by-two output. The extremely low phase noise makes this part ideal for many radio applications including high capacity digital radios.
The MAOC-111100 primary applications are Point-to-Point Radio, Point-to-Multipoint Radio, Communications Systems, and Low Phase Noise applications.
The 5 mm package has a lead-free finish that is RoHS compliant and compatible with a 260ºC reflow temperature. The package features low lead inductance and an excellent thermal path.
VCO 11.1075GHZ 1.5V-12.5V 5X5MM
| Win Source Electronics | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 1356251-MAOC-111100-TR0500 | MAOC-111100-TR0500 | MAOC-111100-TR0500 |
| Product Name | Crystals, Oscillators, Resonators - VCOs (Voltage Controlled Oscillators) | Oscillator VCO | VCOs (Voltage Controlled Oscillators) |
| Package / Form Factor | 32-TFQFN Exposed Pad | PQFN | |
| Phase Noise | -88 dBc/Hz | -113 dBc/Hz | |
| Tuning Voltage | 1.5 to 12.5 volts | 1.5 to 12.5 volts | |
| Harmonic Suppression | -39 dBc | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |