The MAOC-110820 is a voltage controlled oscillator for frequency generation. No external matching components are required. This VCO is easily integrated into a phase lock loop using the divide-by-two output. The extremely low phase noise makes this part ideal for many radio applications including high capacity digital radios.
The MAOC-110820 primary applications are Point-to-Point Radio, Point-to-Multipoint Radio, Communications Systems, and Low Phase Noise applications.
The 5 mm package has a lead-free finish that is RoHS compliant and compatible with a 260ºC reflow temperature. The package features low lead inductance and an excellent thermal path.
Win Source Part Number: 1356252-MAOC-110820-
Category: Crystals, Oscillators, Resonators - VCOs (Voltage Controlled Oscillators)
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
Mfr: MACOM Technology Solutions
Package: Tape & Reel
Product Status: Obsolete
Package / Case: 32-TFQFN Exposed Pad
HTSUS: 8542.39.0001
Size / Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
ECCN: EAR99
Frequency Range: 10.55 ~ 11.05GHz
Height: 0.041" (1.04mm)
Frequency - Center: 10.8GHz
Tuning Voltage (VDC): 1.5 V ~ 12.5 V
2nd Harmonic, Typ (dBc): -39
Icc Max: 150mA
Pushing (MHz/V): 20
Power (dBm): 11
Phase Noise Typ (dBc/Hz): -88
VCO 10.8GHZ 1.5V-12.5V 5MMX5MM
| Richardson RFPD | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | MAOC-110820-TR0500 | 1356252-MAOC-110820-TR0500 | MAOC-110820-TR0500 |
| Product Name | Oscillator VCO | Crystals, Oscillators, Resonators - VCOs (Voltage Controlled Oscillators) | VCOs (Voltage Controlled Oscillators) |
| Oscillator Type | VCO | VCO | |
| Package / Form Factor | PQFN | 32-TFQFN Exposed Pad | |
| Features / Standards | RoHS | ||
| Frequency | 10550 to 11050 MHz | ||
| Phase Noise | -113 dBc/Hz | -88 dBc/Hz |