MACOM OEM Parts - OEM Parts (M - N) - MAOC-009265-TR0500 MAOC-009265-TR0500

Description
Manufacturer: M/A-Com Technology Solutions Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074780-MAOC-009265- TR0500 Packaging: Tape and Reel Length: 5 mm Number of Pins: 32 Categories: OEM Parts(M-N) Alternative Parts (Cross-Reference): MAOC-009265-TR0500MA OC009265TR0500; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 5 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V
Request a Quote
Description
Manufacturer: M/A-Com Technology Solutions Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074780-MAOC-009265- TR0500 Packaging: Tape and Reel Length: 5 mm Number of Pins: 32 Categories: OEM Parts(M-N) Alternative Parts (Cross-Reference): MAOC-009265-TR0500MA OC009265TR0500; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 5 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - MAOC-009265-TR0500 - 1074780-MAOC-009265-TR0500 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - MAOC-009265-TR0500
1074780-MAOC-009265-TR0500
OEM Parts - OEM Parts (M - N) - MAOC-009265-TR0500 1074780-MAOC-009265-TR0500
Manufacturer: M/A-Com Technology Solutions Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074780-MAOC-009265- TR0500 Packaging: Tape and Reel Length: 5 mm Number of Pins: 32 Categories: OEM Parts(M-N) Alternative Parts (Cross-Reference): MAOC-009265-TR0500MA OC009265TR0500; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 5 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V

Manufacturer: M/A-Com Technology Solutions
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1074780-MAOC-009265-TR0500
Packaging: Tape and Reel
Length: 5 mm
Number of Pins: 32
Categories: OEM Parts(M-N)
Alternative Parts (Cross-Reference): MAOC-009265-TR0500MAOC009265TR0500;
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 5 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1074780-MAOC-009265-TR0500
Product Name OEM Parts - OEM Parts (M - N) - MAOC-009265-TR0500
Unlock Full Specs
to access all available technical data