MACOM RF, RFID, Wireless Evaluation Boards MAMXSS0012SMB

Description
MAMXSS0012 - Mixer Evaluation Board
Request a Quote Datasheet
Description
MAMXSS0012 - Mixer Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF, RFID, Wireless Evaluation Boards - 1465-1609-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
1465-1609-ND
RF, RFID, Wireless Evaluation Boards 1465-1609-ND
MAMXSS0012 - Mixer Evaluation Board

MAMXSS0012 - Mixer Evaluation Board

Buy Now Datasheet
RF Evaluation and Development Kits, Boards - MAMXSS0012SMB - 785189-MAMXSS0012SMB - Win Source Electronics
Laguna Hills, CA, United States
RF Evaluation and Development Kits, Boards - MAMXSS0012SMB
785189-MAMXSS0012SMB
RF Evaluation and Development Kits, Boards - MAMXSS0012SMB 785189-MAMXSS0012SMB
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 785189-MAMXSS0012SMB Type: Mixer For Use With/Related Products: MAMXSS0012 Frequency: 800MHz ~ 1GHz Supplied Contents: Board Family Name: MAMXSS0012SMB Categories: RF/IF and RFID Introduction Date: May 18, 2009 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 785189-MAMXSS0012SMB
Type: Mixer
For Use With/Related Products: MAMXSS0012
Frequency: 800MHz ~ 1GHz
Supplied Contents: Board
Family Name: MAMXSS0012SMB
Categories: RF/IF and RFID
Introduction Date: May 18, 2009
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - MAMXSS0012SMB - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
MAMXSS0012SMB
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards MAMXSS0012SMB
EVAL BOARD FOR MAMXSS0012TR-3000

EVAL BOARD FOR MAMXSS0012TR-3000

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1465-1609-ND 785189-MAMXSS0012SMB MAMXSS0012SMB
Product Name RF, RFID, Wireless Evaluation Boards RF Evaluation and Development Kits, Boards - MAMXSS0012SMB Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Supported System Mixer
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 994-L001016-02-ND - DigiKey
Specs
Supported System Antenna
Manufacturer TE CONNECTIVITY; Other
View Details
simpleRTK3B Heading - AS-RTK3B-MH-L1L2-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Sensor Development Tools - 2049892 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details