MACOM RF Evaluation and Development Kits, Boards - MAMXSS0011SMB MAMXSS0011SMB

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 785188-MAMXSS0011SMB Type: Mixer For Use With/Related Products: MAMXSS0011 Frequency: 800MHz ~ 1GHz Supplied Contents: Board Family Name: MAMXSS0011SMB Categories: RF/IF and RFID Introduction Date: May 18, 2009 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 785188-MAMXSS0011SMB Type: Mixer For Use With/Related Products: MAMXSS0011 Frequency: 800MHz ~ 1GHz Supplied Contents: Board Family Name: MAMXSS0011SMB Categories: RF/IF and RFID Introduction Date: May 18, 2009 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Evaluation and Development Kits, Boards - MAMXSS0011SMB - 785188-MAMXSS0011SMB - Win Source Electronics
Laguna Hills, CA, United States
RF Evaluation and Development Kits, Boards - MAMXSS0011SMB
785188-MAMXSS0011SMB
RF Evaluation and Development Kits, Boards - MAMXSS0011SMB 785188-MAMXSS0011SMB
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 785188-MAMXSS0011SMB Type: Mixer For Use With/Related Products: MAMXSS0011 Frequency: 800MHz ~ 1GHz Supplied Contents: Board Family Name: MAMXSS0011SMB Categories: RF/IF and RFID Introduction Date: May 18, 2009 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 785188-MAMXSS0011SMB
Type: Mixer
For Use With/Related Products: MAMXSS0011
Frequency: 800MHz ~ 1GHz
Supplied Contents: Board
Family Name: MAMXSS0011SMB
Categories: RF/IF and RFID
Introduction Date: May 18, 2009
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 785188-MAMXSS0011SMB
Product Name RF Evaluation and Development Kits, Boards - MAMXSS0011SMB
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 2864065 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System USB
Ports USB
View Details
TB,CK605/CK1246,RKK/RLPF,50OHM - TB-435+ - Mini-Circuits
Specs
Category Developement Board
View Details
Embedded MCU, DSP Evaluation Boards - B158-H8743-X-X-7600IN-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers