The MAMX-011088 is a high frequency double balanced mixer MMIC. This mixer offers wide bandwidth, low conversion loss and high linearity. The mixer can be used as an up and down convertor.
| Richardson RFPD | |
|---|---|
| Product Category | RF Mixers |
| Product Number | MAMX-011088 |
| Product Name | RF Mixer |
| Package Type | AQFN |
| LO Power | 15 |
| Intercept Point (IP3) | 20 dBm |
| RF | 17000 to 55000 MHz |
| LO | 17000 to 55000 MHz |