MACOM RF Mixer MAMX-011040

Description
MAMX-011040 is an image-reject passive diode mixer MMIC. The mixer offers low conversion loss, high linearity, high image rejection over wideband 8-26 GHz range, and wide IF bandwidth up to 4GHz. The nominal LO drive is +14 dBm. However, the MAMX-011040 exhibits excellent Conversion Loss and Image Rejection performance at 10 dBm. The overall LO operating range is +10 dBm to +18 dBm. The image-reject circuit configuration provides excellent port isolation while internal 50 Ohm matching simplifies its application. This mixer is well suited for applications such as test and measurement, microwave radio and radar.
Request a Quote Datasheet
Description
MAMX-011040 is an image-reject passive diode mixer MMIC. The mixer offers low conversion loss, high linearity, high image rejection over wideband 8-26 GHz range, and wide IF bandwidth up to 4GHz. The nominal LO drive is +14 dBm. However, the MAMX-011040 exhibits excellent Conversion Loss and Image Rejection performance at 10 dBm. The overall LO operating range is +10 dBm to +18 dBm. The image-reject circuit configuration provides excellent port isolation while internal 50 Ohm matching simplifies its application. This mixer is well suited for applications such as test and measurement, microwave radio and radar.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixer - MAMX-011040 - Richardson RFPD
Downers Grove, IL, United States
RF Mixer
MAMX-011040
RF Mixer MAMX-011040
MAMX-011040 is an image-reject passive diode mixer MMIC. The mixer offers low conversion loss, high linearity, high image rejection over wideband 8-26 GHz range, and wide IF bandwidth up to 4GHz. The nominal LO drive is +14 dBm. However, the MAMX-011040 exhibits excellent Conversion Loss and Image Rejection performance at 10 dBm. The overall LO operating range is +10 dBm to +18 dBm. The image-reject circuit configuration provides excellent port isolation while internal 50 Ohm matching simplifies its application. This mixer is well suited for applications such as test and measurement, microwave radio and radar.

MAMX-011040 is an image-reject passive diode mixer MMIC. The mixer offers low conversion loss, high linearity, high image rejection over wideband 8-26 GHz range, and wide IF bandwidth up to 4GHz. The nominal LO drive is +14 dBm. However, the MAMX-011040 exhibits excellent Conversion Loss and Image Rejection performance at 10 dBm. The overall LO operating range is +10 dBm to +18 dBm. The image-reject circuit configuration provides excellent port isolation while internal 50 Ohm matching simplifies its application.

This mixer is well suited for applications such as test and measurement, microwave radio and radar.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Mixers
Product Number MAMX-011040
Product Name RF Mixer
Package Type QFN
LO Power 14
Intercept Point (IP3) 17 dBm
RF 8000 to 26000 MHz
LO 8000 to 26000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Mixers - NBM-10-2000 - kTB Solutions
Specs
RF 10 to 2000 MHz
LO 10 to 2000 MHz
IF 10 to 1000 MHz
View Details
Dual Rf Mixer - 861-SKY73023-11 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Tape & Reel
Mixer Type CDMA, EDGE, GSM, PHS, UMTS, WCDMA
RF 1700 to 2200 MHz
View Details
3 suppliers
RF Mixers - 3157-ZX05-U712H-S+-ND - DigiKey
Specs
Package Type Module, SMA Connectors
RF 10 to 7100 MHz
View Details