IC MIXER 14-32GHZ 6TDFN Product overview: MAMX-011009-TR1000 from MACOM Technology Solutions is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 32GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-MAMX-011009-TR10
RF Mixer IC General Purpose Up/Down Converter 14GHz ~ 32GHz 6-TDFN (1.5x1.2)
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Mixer IC General Purpose Up/Down Converter 14GHz ~ 32GHz 6-TDFN (1.5x1.2)
IC MIXER 14-32GHZ 6TDFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | 861-MAMX-011009-TR1000 | 1465-1332-2-ND | MAMX-011009-TR1000 | MAMX-011009-TR1000 | MAMX-011009-TR1000 |
| Product Name | 32GHZ Rf Mixer | RF Mixers | RF Mixer | RF Mixers | RF and Wireless - RF Mixers |
| Package Type | Tape & Reel (TR) | Surface Mount; 6-WFDFN Exposed Pad | TDFN | Surface Mount; 6-WFDFN Exposed Pad | |
| Mixer Type | General Purpose | ||||
| RF | 14000 to 32000 MHz | 14000 to 32000 MHz | 14000 to 32000 MHz | 14000 to 32000 MHz | 14000 MHz |
| LO Power | 15 | ||||
| Intercept Point (IP3) | 12 dBm |