MACOM RF and Microwave Switch MAMF-011146

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - MAMF-011146 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
MAMF-011146
RF and Microwave Switch MAMF-011146
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number MAMF-011146
Product Name RF and Microwave Switch
Package Type PQFN
Frequency Range 20000 to 44000 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

617 - 6000 MHz SP4T RFFE GSM High Power Switch - QPC8020Q - Qorvo
Specs
Package Type 9 Pin Module
Frequency Range 617 to 6000 MHz
Insertion Loss 0.2200 dB
View Details
RF Coaxial Switches - NMS62 - kTB Solutions
Specs
Frequency Range 0.0 to 50000 MHz
Type SP3T~SP6T
View Details
Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details
Reflective SPDT, Solid State Switch, 30 - 2700 MHz, 50Ω - ZSW2-272VHDRXB+ - Mini-Circuits
Specs
Frequency Range 30 MHz
Insertion Loss 0.3500 dB
Isolation 40 dB
View Details