MACOM RF/IF and RFID - RF Misc ICs and Modules MAMF-011069-TR1000

Description
Win Source Part Number: 996253-MAMF-011069-T R1000 Category: RF/IF and RFID>RF Misc ICs and Modules Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 1.8GHz ~ 3.9GHz Function: LNA, Switch RF Type: General Purpose Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: MACOM Technology Solutions Other Names: 1465-MAMF-011069-TR1 000TR,1465-MAMF-0110 69-TR1000CT,1465-MAM F-011069-TR1000DKR Base Product Number: MAMF-011069
Request a Quote Datasheet
Description
Win Source Part Number: 996253-MAMF-011069-T R1000 Category: RF/IF and RFID>RF Misc ICs and Modules Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 1.8GHz ~ 3.9GHz Function: LNA, Switch RF Type: General Purpose Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: MACOM Technology Solutions Other Names: 1465-MAMF-011069-TR1 000TR,1465-MAMF-0110 69-TR1000CT,1465-MAM F-011069-TR1000DKR Base Product Number: MAMF-011069
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Misc ICs and Modules - 996253-MAMF-011069-TR1000 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Misc ICs and Modules
996253-MAMF-011069-TR1000
RF/IF and RFID - RF Misc ICs and Modules 996253-MAMF-011069-TR1000
Win Source Part Number: 996253-MAMF-011069-T R1000 Category: RF/IF and RFID>RF Misc ICs and Modules Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 1.8GHz ~ 3.9GHz Function: LNA, Switch RF Type: General Purpose Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: MACOM Technology Solutions Other Names: 1465-MAMF-011069-TR1 000TR,1465-MAMF-0110 69-TR1000CT,1465-MAM F-011069-TR1000DKR Base Product Number: MAMF-011069

Win Source Part Number: 996253-MAMF-011069-TR1000
Category: RF/IF and RFID>RF Misc ICs and Modules
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 1.8GHz ~ 3.9GHz
Function: LNA, Switch
RF Type: General Purpose
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: MACOM Technology Solutions
Other Names: 1465-MAMF-011069-TR1000TR,1465-MAMF-011069-TR1000CT,1465-MAMF-011069-TR1000DKR
Base Product Number: MAMF-011069

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 996253-MAMF-011069-TR1000
Product Name RF/IF and RFID - RF Misc ICs and Modules
Frequency 1.80E9 to 3.90E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

2208NF Series NFMI Antenna Coils - 2208NF-392XJR - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details