MACOM RF Amplifiers MAGX-100027-300C0P

Description
GAN AMPLIFIER 50 V, 300 W
Datasheet
Description
GAN AMPLIFIER 50 V, 300 W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers MAGX-100027-300C0P
GAN AMPLIFIER 50 V, 300 W

GAN AMPLIFIER 50 V, 300 W

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number MAGX-100027-300C0P
Product Name RF Amplifiers
Technology Cellular, Radar
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - SI4757-A10-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - 2312-DW3220TR13CT-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
KBMPS240300 - KBMPS240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details