Manufacturer: M/A-Com Technology Solutions
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1010543-MAFRIN0533
Length: 31.8 mm
Number of Pins: 3
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Depth: 25.4 mm
Mount: Screw
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1010543-MAFRIN0533 |
| Product Name | OEM Parts - OEM Parts (M - N) - MAFRIN0533 |